EN
  • EN
  • DE

CD74HC688PWR

Part No CD74HC688PWR
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR IDENTITY 20TSSOP / Magnitude Comparator Bit Active Low Output A=B 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Comparators
Manufacturer Texas Instruments
Packaging Reel - TR
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent (Iq) 8 µA
Temperature Range - Operating -55°C ~ 125°C
Case / Package 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Surface Mount
Base Product Number 74HC688
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD74HC688PWRE4-NDR,296-CD74HC688PWRDKR,296-CD74HC688PWRTR,CD74HC688PWRG4-ND,CD74HC688PWR-ND,-CD74HC688PWRG4-NDR,296-CD74HC688PWRCT,296-28646-6-ND,-CD74HC688PWR-NDR,2156-CD74HC688PWR,CD74HC688PWRE4-ND,296-28646-2,CD74HC688PWRE4,296-28646-1,-CD74HC688PWRE4,296-28646-6,CD74HC688PWRG4,-296-28646-1-ND,-CD74HC688PWRG4,TEXTISCD74HC688PWR,296-28646-2-ND,296-28646-1-ND
Standard Package 2,000
Win Source Part Number 1321102-CD74HC688PWR
Ultra Librarian 3D Model Ultra Librarian CD74HC688PWR CAD Model

Description

Product Overview: CD74HC688PWR by Texas Instruments

The CD74HC688PWR is a high-performance CMOS 8-Bit Identity Comparator manufactured by the renowned semiconductor company, Texas Instruments. Designed to meet the demanding needs of complex digital systems, this component provides a crucial function by comparing two 8-bit binary or BCD words and indicating whether or not they are identical.

Key Features

  • Logic Type: Identity Comparator
  • Number of Bits: 8 bits
  • Output Type: Active Low
  • Supply Voltage Range: 2 V to 6 V
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: TSSOP-20
  • Mounting Type: Surface Mount

The CD74HC688PWR boasts a wide operating voltage range, making it suitable for interfacing with both TTL and CMOS logic levels. Its fast propagation delay ensures quick response times, which is essential for high-speed data processing and comparison tasks. The device features an active low output, which provides a logic low signal when the two input words match, facilitating easy integration with other logic components in a system.

Applications

With its precise comparison capabilities, the CD74HC688PWR is ideal for a variety of applications, including:

  • Data processing systems
  • Memory address decoding
  • System diagnostics and troubleshooting
  • Microprocessor-based systems
  • Instrumentation and control systems

The TSSOP-20 package ensures a compact footprint, making it an excellent choice for space-constrained applications. Additionally, its surface-mount design allows for efficient assembly on printed circuit boards, contributing to modern, streamlined electronic device manufacturing.

Overall, the CD74HC688PWR from Texas Instruments is a reliable and versatile component that enhances the functionality of digital systems by providing accurate, high-speed identity comparison. Its robust construction and compatibility with a wide range of supply voltages make it a preferred choice for designers and engineers looking to build or maintain cutting-edge electronic solutions.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8400 $51.1200
43+ $2.3302 $100.1986
67+ $2.2574 $151.2458
92+ $2.1846 $200.9832
119+ $2.1118 $251.3042
159+ $1.8933 $301.0347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,825 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess