The CD74HC688PW is a high-performance CMOS 8-bit identity comparator manufactured by Texas Instruments. This integrated circuit is designed to deliver the essential function of comparing two 8-bit words and indicating whether or not they are identical. It is widely used in various applications where digital data needs to be matched or verified, such as memory address decoding, data processing systems, and control units.
Key Features
- Logic Type: 8-Bit Identity Comparator
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to 125°C
- Package / Case: TSSOP-20
- Logic Family: HC
- Propagation Delay Time: 13 ns at 4.5V
- Output Current: ±4mA
- Mounting Type: Surface Mount
Functional Description
The CD74HC688PW features eight input pins for each word (P0-P7 and Q0-Q7), which are compared against each other. When the two 8-bit words match, the output pin (P=Q) is set low, indicating equality. If there is any difference between the two words, the output remains high. This allows for easy integration into digital systems for quick and reliable comparison operations.
Applications
Due to its high-speed and precision, the CD74HC688PW is ideal for a variety of applications, including:
- Data processing
- Control systems
- Computer systems
- Memory address decoding
- System diagnostics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the CD74HC688PW is no exception. This device is built to meet the stringent requirements of the industrial and commercial markets, ensuring reliable performance even under harsh conditions. With its wide operating temperature range and robust construction, the CD74HC688PW is suited for challenging environments where dependable operation is critical.