Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 8 V to 17 V
Logic Voltage - VIL, VIH 2.4V, 5.8V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise and Fall Time 7.2ns, 5.5ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115668-UCC27210DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27210DR CAD Model

Description

Product Overview: Texas Instruments UCC27210DR

The UCC27210DR by Texas Instruments is a high-frequency, high-side and low-side driver designed for use in a variety of power conversion applications. This advanced MOSFET driver is capable of driving a wide range of power MOSFETs and IGBTs and is particularly suited for applications that require efficient and reliable switching performance, such as synchronous buck converters, active clamp forward converters, and full-bridge power topologies.

Key Features

  • High-Voltage Capability: The UCC27210DR is designed to handle up to 120V, making it suitable for high-voltage applications.
  • Robust Output Drive: With a peak output current of 4A for both the high-side and low-side drivers, this device can effectively switch power transistors with speed and efficiency.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and allow for precise control over switching actions.
  • Bootstrap Operation: The integrated high-voltage bootstrap diode enables high-side gate drive with a single power supply, simplifying the circuit design.
  • Under-Voltage Lockout (UVLO): Both high-side and low-side drivers have UVLO features to ensure the device operates only when the supply voltage is sufficient.
  • Cross-Conduction Prevention: Built-in dead-time control helps prevent shoot-through by ensuring that both high-side and low-side FETs are not on simultaneously.

Applications

The UCC27210DR is versatile and can be used in various applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Inverters
  • Class-D Audio Amplifiers

Package and Quality

Housed in an 8-pin SOIC package, the UCC27210DR offers a compact solution for space-constrained applications. It also features a wide temperature range, ensuring reliable operation under varying environmental conditions. TI's commitment to quality ensures that this driver meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $9.1591
ECAD model for IR2132S
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
Lowest to $1.6931
ECAD model for IR21834STR
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INVERTING
Lowest to $3.7491
ECAD model for IXDN614SI
Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX
Microchip Technology
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging | IC DRIVER MOSFET 1.5A DUAL 8SOIC
Lowest to $0.5256
ECAD model for MIC4126YME
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $1.2240
ECAD model for UCC27201D
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
IXYS
4 Amp Dual Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR DUAL 4A 16-SOIC
Need more? Email Us
ECAD model for IXDD404SIA-16

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2231 $58.0158
43+ $2.6447 $113.7221
66+ $2.5620 $169.0920
91+ $2.4793 $225.6163
117+ $2.3968 $280.4256
157+ $2.1488 $337.3616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention