EN
  • EN
  • DE
  • IT

CD74HC257M96

Part No CD74HC257M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC  /  Multiplexer 4 x 2:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC257
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CD74HC257M96G4-ND,296-CD74HC257M96DKR,2156-CD74HC257M96,CD74HC257M96-ND,296-CD74HC257M96CT,TEXTISCD74HC257M96,296-CD74HC257M96TR,CD74HC257M96G4,CD74HC257M96E4-ND,CD74HC257M96E4
Standard Package 2,500
Win Source Part Number 1040321-CD74HC257M96
Ultra Librarian 3D Model Ultra Librarian CD74HC257M96 CAD Model

Description

CD74HC257M96 Quad 2-Input Multiplexer from Texas Instruments

The CD74HC257M96 is a high-speed CMOS logic Quad 2-Input Multiplexer that seamlessly integrates with a variety of digital systems. Manufactured by Texas Instruments, this multiplexer is designed to operate with a broad supply voltage range of 2V to 6V, making it versatile for use in both 3.3V and 5V systems. The device is part of the HC family, which is well-known for its robust performance and compatibility with TTL logic levels.

With its four multiplexers, each with two selectable inputs and an output, the CD74HC257M96 allows for efficient routing of digital signals within a circuit. The device also features a common select input and a separate output enable input for each pair of multiplexers. This enables precise control over signal path management, ensuring that signals are directed as needed without interference.

The CD74HC257M96 is provided in a compact SOIC-16 package, denoted by the suffix 'M96', which is suitable for surface-mount technology (SMT) and occupies minimal board space. This package type is ideal for modern, space-constrained applications where performance and density are critical. The multiplexer's pin configuration is designed for easy PCB layout and interfacing with other components.

The device's high noise immunity and low power consumption are hallmarks of the CMOS technology used in its design. This makes it an excellent choice for battery-operated devices and portable applications where power efficiency is paramount. Additionally, the CD74HC257M96 is characterized for operation from -55°C to 125°C, ensuring reliability and functionality across a wide range of environmental conditions.

Applications for the CD74HC257M96 are diverse and include data routing, signal gating, control applications, and multiplexing of digital signals in various electronic systems such as computers, communication equipment, and instrumentation. The robust design and operational flexibility of the CD74HC257M96 make it a go-to component for engineers looking to implement reliable multiplexing solutions in their digital designs.

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or consult the CD74HC257M96 datasheet.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3362 $50.4300
365+ $0.2759 $100.7035
565+ $0.2673 $151.0245
775+ $0.2587 $200.4925
1,000+ $0.2500 $250.0000
1,340+ $0.2242 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess