EN
  • EN
  • DE
  • IT

CD74HC194PWR

Part No CD74HC194PWR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description High-Speed CMOS Logic 4-Bit Bidirectional Universal Shift Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type Register, Bidirectional
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 4
Function Universal
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1160219-CD74HC194PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC194PWR CAD Model

Description

Product Overview: CD74HC194PWR by Texas Instruments

The CD74HC194PWR is a high-performance, CMOS logic integrated circuit designed and manufactured by Texas Instruments. This device is a versatile 4-bit bidirectional universal shift register that operates at high speed with the robustness of CMOS technology. It is commonly used in a wide range of digital applications, including computing systems, data storage, and communication devices where the manipulation of digital data is required.

Key Features

  • Logic Type: 4-bit Bidirectional Universal Shift Register
  • Operating Voltage: 2V to 6V, accommodating a broad range of applications and compatible with TTL levels.
  • High Speed: Capable of shifting at a frequency of up to 25 MHz at 5V, ensuring swift data processing.
  • Low Power Consumption: CMOS technology ensures low power dissipation which is ideal for battery-powered devices.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing flexibility in interfacing with other logic families.
  • Package: Available in a TSSOP-16 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.
  • Temperature Range: Operates within a temperature range of -55°C to 125°C, ensuring reliability across various environmental conditions.

Functional Description

The CD74HC194PWR features four modes of operation: shift right, shift left, hold (do nothing), and load data. The mode of operation is determined by two input control lines. The device includes a master reset input that clears the register setting all outputs low. It also provides true and complementary outputs to increase its utility. The parallel load inputs and flip-flop outputs are multiplexed to reduce the number of package pins.

Applications

Due to its versatile nature, the CD74HC194PWR is suitable for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Sequential logic operations
  • Temporary data storage
  • Data manipulation and control systems

With its robust feature set and Texas Instruments' commitment to quality, the CD74HC194PWR is an excellent choice for designers looking for a reliable and efficient solution for their data shifting and storage needs.

You May Also Be Interested in

Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
Texas Instruments
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
Texas Instruments
54LS165A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7276 $58.2080
190+ $0.5971 $113.4490
295+ $0.5784 $170.6280
405+ $0.5597 $226.6785
520+ $0.5411 $281.3720
695+ $0.4851 $337.1445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess