EN
  • EN
  • DE

CD74HC166E

Part No CD74HC166E
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description High-Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1160209-CD74HC166E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC166
Introduction Date February 01, 1998
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC166E CAD Model

Description

The CD74HC166E is a high-speed CMOS 8-bit parallel-in/serial-out shift register designed and manufactured by Texas Instruments. This integrated circuit is engineered to interface with standard logic families and is particularly suitable for applications requiring the conversion of parallel data to serial format. Its wide range of applications includes data processing, communication systems, and instrumentation, where reliable and efficient data handling is essential.

Key Features

  • High-Speed Operation: The CD74HC166E operates at high speed, ensuring swift data shifting which is crucial for performance-critical applications.
  • Compatibility: It is compatible with standard CMOS, NMOS, and TTL logic levels, providing flexibility in various system designs.
  • Parallel or Serial Control: Users can load data into the register in parallel format or serially, offering versatility in data input methods.
  • Multiple Package Options: The device is available in different package types, including the standard DIP (Dual In-line Package), making it suitable for both prototyping and mass production.

Technical Specifications

  • Logic Type: Shift Register
  • Number of Circuits: 1
  • Number of Bits per Circuit: 8
  • Output Type: Complementary
  • Supply Voltage: 2V to 6V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through Hole

Applications

The CD74HC166E is ideal for a range of applications where space is at a premium, and where high-speed, reliable shifting of data is required. It can be used in:

  • Data acquisition systems
  • Instrumentation and control systems
  • Communication devices
  • Processors and computing equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC166E is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in demanding environments. For detailed specifications and application notes, Texas Instruments provides extensive support documentation available on their website.

You May Also Be Interested in

Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess