Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Fairchild/ON Semiconductor
Series 74ACT
Package Tube
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ACT299
Standard Package 360 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857678-74ACT299PC
Ultra Librarian 3D Model Ultra Librarian 74ACT299PC CAD Model

Description

The 857678-74ACT299PC is a shift register integrated circuit (IC) from the 74ACT series.

  • Application: Universal
  • Output Type: Tri-State
  • Element: 1
  • Bits per Element: 8
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting: Through-Hole
  • Package: 20-DIP
  • Status: Obsolete
  • Manufacturer: Fairchild/ON Semiconductor

You May Also Be Interested in

Texas Instruments
Lowest to $31.6175
ECAD model for DM74S299
Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.3020
ECAD model for TC74VHC164F
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-SSOP
Need more? Email Us
ECAD model for 74HCT595DB,112
Texas Instruments
CMOS 8-Stage Statice Shift Registers
Need more? Email Us
ECAD model for CD4014BPWRG4
Microchip Technology
IC SR OPEN DRAIN 32BIT 44-PLCC
Need more? Email Us
ECAD model for HV5530PJ-G
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Lowest to $2.3459
ECAD model for 74HC594D,112
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Lowest to $1.6299
ECAD model for SN74HC164NSRG4
Rohm Semiconductor
8-bit shift register and latch driver
Lowest to $8.6606
ECAD model for BU2114F
Texas Instruments
IC REG BIDIR PSH PUL 8BIT 24SOIC
Need more? Email Us
ECAD model for CD4034BM

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention