EN
  • EN
  • DE

CD74HC125QPWRG4Q1

Part No CD74HC125QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HC125
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577501-CD74HC125QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian CD74HC125QPWRG4Q1 CAD Model

Description

CD74HC125QPWRG4Q1 - Texas Instruments High-Speed CMOS Logic Quad Bus Buffer

The CD74HC125QPWRG4Q1 from Texas Instruments is a high-speed CMOS logic quad bus buffer that offers the functionality of non-inverting buffers with 3-state outputs. Designed to be used in automotive and industrial applications, this device is part of the HC family, which is known for its high noise immunity and low power consumption. The CD74HC125QPWRG4Q1 is characterized for operation from -55°C to 125°C, making it suitable for extreme environmental conditions.

Each buffer of the CD74HC125QPWRG4Q1 has a separate output-enable (OE) input which, when HIGH, puts the output in the high-impedance state. This feature allows for the disconnection of the output from the bus line, enabling multiple devices to share the same bus without interference. The device is capable of driving bus lines or buffer memory address registers with its high-current outputs.

The CD74HC125QPWRG4Q1 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, offering a compact footprint for space-constrained applications. Its enhanced product features include improved latch-up performance and ESD protection, ensuring reliability and robustness in complex electronic systems.

Key features of the CD74HC125QPWRG4Q1 include:

  • Wide operating voltage range of 2V to 6V
  • High output current: -5.2 mA at VCC = 4.5V
  • Low power consumption: 20 μA maximum ICC
  • Low input current of 1 μA maximum
  • Significant power reduction compared to LSTTL logic ICs
  • HC types: 2V to 6V operation
  • High noise immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V

The CD74HC125QPWRG4Q1 is ideal for automotive systems, signal gating, and buffer memory address registers, providing a reliable solution for high-performance logic buffering requirements. Its robust design and versatile features make it an excellent choice for designers looking to enhance the integrity and flexibility of their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess