EN
  • EN
  • DE

CD74HC123M

Part No CD74HC123M
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25ns
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160183-CD74HC123M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC123
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC123M CAD Model

Description

CD74HC123M - High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators

The CD74HC123M is a high-speed CMOS Logic Dual Retriggerable Monostable Multivibrator designed and manufactured by Texas Instruments. This integrated circuit is part of the 74HC series, known for its high-speed operation comparable to the equivalent LSTTL circuits while significantly reducing power consumption.

This device is particularly useful in applications requiring precise timing circuits and pulse generation. With its dual monostable multivibrator configuration, the CD74HC123M is capable of generating two independent timing pulses from a single IC. This feature makes it an ideal choice for a wide range of applications including timers, pulse generators, and delayed timing elements in digital systems.

The CD74HC123M offers several key features that make it suitable for various applications. It has a wide supply voltage range from 2V to 6V, which allows it to be used in both 3.3V and 5V systems. Its low power consumption is a hallmark of the CMOS technology, ensuring that the device can be used in power-sensitive applications without compromising performance.

Additionally, the CD74HC123M includes retriggerable/resettable capability for both monostable operations. This allows for the generation of output pulses in response to each input pulse, even if additional input pulses are received during the output pulse duration. The output pulse width is determined by external timing components (resistors and capacitors), offering flexibility in timing adjustments to meet specific application requirements.

The device is available in a 16-pin SOIC package, providing a compact footprint suitable for space-constrained applications. The CD74HC123M is also characterized for operation from -55°C to 125°C, making it reliable in extreme temperature environments.

In summary, the CD74HC123M from Texas Instruments is a versatile and reliable component for designing timing-related functions in digital systems. Its low power, high-speed operation, and flexible configuration options make it a preferred choice for engineers and designers across various industries.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4912 $51.5760
250+ $0.4031 $100.7750
385+ $0.3905 $150.3425
530+ $0.3779 $200.2870
685+ $0.3653 $250.2305
920+ $0.3275 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess