Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 60MHz
Max Propagation Delay @ V, Max CL 30ns @ 6V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1028335-CD74HC112PWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC112PWT CAD Model

Description

The CD74HC112PWT is a high-speed CMOS logic Dual J-K Flip-Flop IC crafted by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is part of the 74HC series, which is well-known for its high-speed operation similar to traditional 74LS logic chips but with the added advantage of lower power consumption.

Key Features

  • Logic Type: The device is a dual J-K flip-flop, which is a fundamental building block in digital electronics used for storage and state transitions.
  • Operating Voltage Range: It operates at a wide range of voltages, from 2V to 6V, making it versatile for various applications.
  • High-Speed Performance: As part of the 74HC family, the CD74HC112PWT offers high-speed performance, making it suitable for fast systems and signal processing tasks.
  • Output Current: It can drive up to 5.2 mA at 5V, which is sufficient for driving LEDs and other low-power devices directly.
  • Temperature Range: The device is designed to operate over a broad temperature range, from -55°C to 125°C, ensuring reliability in extreme conditions.
  • Packaging: The IC comes in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the PWT suffix, which is ideal for space-constrained applications.

Applications

The CD74HC112PWT is a versatile component that can be used in a variety of electronic systems. Its applications range from simple storage registers to complex sequential circuits. It is often used in:

  • Counters and dividers
  • Shift registers
  • Control systems
  • Data storage devices
  • Pulse shaping circuits
  • Timing circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CD74HC112PWT is no exception. It is fabricated using silicon-gate CMOS technology, which ensures low power dissipation, high noise immunity, and a robust latch-up performance. The device is also characterized for operation from -55°C to 125°C, making it suitable for industrial-grade applications where reliability is paramount.

With its combination of high-speed operation, low power consumption, and wide operating voltage range, the CD74HC112PWT from Texas Instruments is an excellent choice for designers looking to implement reliable flip-flop logic in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SNGL 1BIT 8XSON
Lowest to $0.2101
ECAD model for 74LVC1G74GT-Q100X
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Lowest to $14.8855
ECAD model for SN74AUC16374DGVR
ON Semiconductor
8-Bit Register with Readback | IC FF D-TYPE SNGL 8BIT 20DIP
Need more? Email Us
ECAD model for 74F794PC
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $2.1188
ECAD model for SN74ALS112ADR
Nexperia USA Inc.
IC FF JK TYPE DUAL 1BIT 16SO
Lowest to $0.8345
ECAD model for HEF4027BT,652
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ABT534ADBR
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 8VSSOP
Need more? Email Us
ECAD model for 74AUP2G80DC,125
Nexperia USA Inc.
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.2083
ECAD model for 74HC574D,652
Texas Instruments
High-Speed CMOS Logic Quad D-Type Flip-Flop with Reset
Lowest to $0.8563
ECAD model for CD74HC175M96

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention