Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835702-ROS-3550-2+
Ultra Librarian 3D Model Ultra Librarian ROS-3550-2+ CAD Model

Description

The ROS-3550-2+ is a voltage-controlled oscillator (VCO) from Mini-Circuits, designed for a wide range of frequency generation applications. This VCO offers excellent phase noise performance, making it suitable for demanding applications where signal purity is critical. Its compact size and robust construction ensure reliable operation in various environments.

Applications:

  • Frequency synthesizers
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Communication systems (e.g., satellite, microwave)
  • Radar systems

Features:

  • Wide tuning range: The oscillator provides a wide frequency tuning range, allowing for flexibility in system design.
  • Low phase noise: Excellent phase noise performance ensures signal integrity.
  • Miniature size: Compact size allows for integration into space-constrained applications.
  • Hermetically sealed: The hermetically sealed package ensures reliable operation in harsh environments.
  • Stable frequency: Provides a stable output frequency over a wide temperature range.

Benefits:

  • Improved system performance: Low phase noise contributes to better signal quality and reduced bit error rates in communication systems.
  • Design flexibility: The wide tuning range allows for easy integration into various system architectures.
  • Increased reliability: The robust construction and hermetic sealing ensure long-term reliability.
  • Reduced system size: The miniature size allows for compact system designs.
  • Simplified integration: Easy to integrate with standard PLL circuits and frequency synthesizers.

Additional Details:

The ROS-3550-2+ operates at a nominal frequency of around 3550 MHz. It typically requires a tuning voltage in the range of 0 to a specified maximum voltage (check datasheet for exact values). It's designed for 50-ohm impedance systems. Consult the Mini-Circuits datasheet for detailed specifications on tuning sensitivity, harmonic suppression, and other electrical characteristics. The oscillator typically operates from a +5V DC supply and draws a relatively low current. Its operating temperature range is typically specified from -40°C to +85°C.

You May Also Be Interested in

Shenzhen Xinmao Microelectronics Co., Ltd.
Low-Power off-line / PSR controller
Need more? Email Us
ECAD model for LP3773
ITE
Lowest to $6.9027
ECAD model for IT8759R
Lowpower
Lowest to $0.0084
ECAD model for LP4054
International Rectifier
Lowest to $5.2126
ECAD model for IRFH5250DTR
ITE
Lowest to $55.7056
ECAD model for IT6605E/AX
ISSC
Lowest to $2.3129
ECAD model for IS1681S-206
International Rectifier
Need more? Email Us
ECAD model for IRF7353D2QTRPBF
Banner Engineering Corporation
LIGHT CURTAIN HAND 23MM
Need more? Email Us
ECAD model for SLLVP23-420
Inchange Semiconductor Company Limited
N-Channel MOSFET Transistor
Lowest to $0.6026
ECAD model for IRFR4615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention