EN
  • EN
  • DE

CD74HC109E

Part No CD74HC109E
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual J-K Flip-Flop with Set and Reset Positive-Edge Trigger
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Tube
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60MHz
Max Propagation Delay @ V, Max CL 31ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1160178-CD74HC109E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HC109
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HC109E CAD Model

Description

The CD74HC109E is a high-speed CMOS logic Dual J-K Flip-Flop with Set and Reset manufactured by Texas Instruments. This integrated circuit is designed to be used in a wide range of digital applications, from simple toggling operations to complex computing systems. The CD74HC109E features two independent J-K flip-flops with direct set and reset inputs, making it a versatile component for sequential logic circuits.

Key Features:

  • Logic Type: CMOS Dual J-K Flip-Flop with Set and Reset
  • Operating Voltage: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with a range of other logic devices.
  • High-Speed Performance: Typical shift frequency of 80 MHz at 5V, enabling high-speed operation for fast logic systems.
  • Low Power Consumption: Characterized by low quiescent current, making it suitable for battery-operated and power-sensitive applications.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, providing ample current for downstream devices.
  • Package: Housed in a 16-pin DIP (Dual In-line Package), which is ideal for through-hole mounting on printed circuit boards.

Applications:

The CD74HC109E is used in various applications that require controlled toggling or bistable states. Some common applications include:

  • Counters and dividers
  • Control systems
  • Pulse shaping circuits
  • Sequential logic circuits
  • Memory storage elements

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability. The CD74HC109E is no exception, undergoing rigorous testing to ensure it meets the industry standards for performance and longevity. This product is suitable for commercial-grade applications and comes with the assurance of Texas Instruments' reputation in the semiconductor industry.

Overall, the CD74HC109E from Texas Instruments is a reliable and efficient solution for designers looking to implement J-K flip-flop functionality in their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5818 $52.3620
210+ $0.4774 $100.2540
325+ $0.4625 $150.3125
450+ $0.4476 $201.4200
580+ $0.4327 $250.9660
775+ $0.3879 $300.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess