Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.75 V to 5.25 V
Independent Circuits 1
Propagation Delay Time (ns) 9ns
Current - Output High, Low 15mA, 48mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 012894-CD74FCT843AM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74FCT843AM CAD Model

Description

Product Overview

The CD74FCT843AM is a high-speed octal latch ideal for use in systems requiring temporary data storage and synchronization.

Applications and Projects

  • Synchronizing Logic Operands
  • Data Register Implementation
  • State Machine Design
  • Signal Processing

Features and Benefits

  • Low Propagation Delay: Enhances overall system speed.
  • Direct Load and Store Capability: Simplifies data management processes.
  • High Current Sourcing/Sinking: Provides improved drive capabilities.

Additional Details

The CD74FCT843AM is built for dependable data latching with minimal latency, ensuring precise performance in critical computing applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373APV
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373TPV
Nexperia USA Inc.
IC LATCH D-TYPE 6TSSOP
Need more? Email Us
ECAD model for 74AUP1G373GW,125
Nexperia USA Inc.
IC LATCH TRANSP OCT D 3ST 20SOIC
Lowest to $0.3079
ECAD model for 74HCT373D,653
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.3027
ECAD model for MC74HC373ADTG
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
ECAD model for TLC59213AIPWR
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.0246
ECAD model for 74ABT373APW,118
Nexperia USA Inc.
IC LATCH QUAD BISTABLE 16SOIC
Lowest to $0.5104
ECAD model for 74HC75D,653
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT TRANSPARENT LATCH
Need more? Email Us
ECAD model for IDT74FCT163373CPA

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention