Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Part Status Obsolete(EOL)
Interface Bus
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 40-DIP (0.620", 15.75mm)
Manufacturer Package 40-PDIP
Mounting Style Through Hole
Win Source Part Number 1282762-Z8523010PEC
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Family Name Z8523010PEC
Introduction Date April 01, 2003
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian Z8523010PEC CAD Model

Description

The Zilog Z8523010PEC is an obsolete (EOL) electronic component manufactured by Zilog.

  • Component Status: Obsolete (EOL)
  • Supply and Demand: Limited
  • Applications: Computers, mobile phones, and other portable devices
  • Package Quantity: 10 pieces
  • Mounting Style: Through-Hole
  • Package: 40-DIP (0.620", 15.75mm)

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
Lowest to $1.6758
ECAD model for PCA9546ADT
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Need more? Email Us
ECAD model for ASI4UE-G1-SR-7
Texas Instruments
IC INTERFACE SPECIALIZED 100TQFP
Lowest to $27.6636
ECAD model for SCANSTA112VSX/NOPB
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Lowest to $20.7516
ECAD model for ASI4UE-G1-ST
Texas Instruments
IC INTERFACE SPECIALIZED 6WSON
Need more? Email Us
ECAD model for EQ50F100LR/NOPB
Maxim Integrated
IC INTERFACE SPECIALIZED TO92-3
Need more? Email Us
ECAD model for DS2406+
Lumissil Microsystems
IC INTERFACE SPECIALIZED 24QFN
Need more? Email Us
ECAD model for IS31IO7326-QFLS4-TR
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX
Need more? Email Us
ECAD model for MAX31730AUB+
Diodes Incorporated
IC INTERFACE SPECIALIZED 128LQFP
Need more? Email Us
ECAD model for PI7C9X2G404SLBQFDE

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention