EN
  • EN
  • DE

CD74ACT74QM96Q1

Part No CD74ACT74QM96Q1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74ACT74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866150-CD74ACT74QM96Q1
Ultra Librarian 3D Model Ultra Librarian CD74ACT74QM96Q1 CAD Model

Description

Product Overview: CD74ACT74QM96Q1 from Texas Instruments

The CD74ACT74QM96Q1 is a high-performance, CMOS dual positive-edge-triggered D-type flip-flop integrated circuit produced by the renowned manufacturer Texas Instruments. This device is part of the ACT family, which is known for its high-speed operation while maintaining the low power consumption of standard CMOS devices. The CD74ACT74QM96Q1 is specifically designed to meet the rigorous demands of automotive applications and is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions.

Each flip-flop has independent data, set, reset, and clock inputs, and Q and Q-bar outputs. This configuration allows for a wide range of applications, including data storage, data transferring, frequency division, and control circuitry. The device can operate at a voltage range of 4.5V to 5.5V, which is typical for 5V logic levels, making it compatible with many other standard logic components.

Key features of the CD74ACT74QM96Q1 include:

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Performance: Typically 8ns at 5V
  • Output Current: ±24mA
  • Temperature Range: -40°C to +125°C
  • Automotive Qualifications: AEC-Q100
  • Packaging: Supplied in a QM96Q1 package

With its fast switching capabilities and robust design, the CD74ACT74QM96Q1 is ideal for automotive environments where high-speed and reliable digital logic is required. The device's low power consumption also makes it suitable for portable electronics where power efficiency is crucial. Additionally, the dual flip-flop configuration provides designers with flexibility in implementing complex logic circuits while minimizing board space.

Overall, the CD74ACT74QM96Q1 represents Texas Instruments' commitment to providing high-quality, reliable components for the automotive industry and other high-demand applications. Its combination of speed, power efficiency, and robustness makes it an excellent choice for designers seeking a dependable flip-flop solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess