EN
  • EN
  • DE

CD74ACT373M96

Part No CD74ACT373M96
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT TRANSP LATCH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 4.5 V to 5.5 V
Independent Circuits 1
Propagation Delay Time (ns) 3ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1028318-CD74ACT373M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74ACT373M96 CAD Model

Description

CD74ACT373M96 Octal Transparent D-Type Latches by Texas Instruments

The CD74ACT373M96 is a high-performance, CMOS octal transparent D-type latch designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This integrated circuit is part of the ACT family, which is renowned for its high-speed operation while maintaining the robustness of CMOS technology. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of digital applications.

The octal transparent latch operates with an octal D-type latch with 3-state outputs and features eight latches with three-state outputs for bus-organized systems applications. The latch has a wide operating voltage range from 4.5V to 5.5V, which makes it compatible with standard 5V systems, and it can operate within a temperature range of -55°C to 125°C, ensuring reliability across various environmental conditions.

The CD74ACT373M96 is available in a 20-pin SOIC package, identified by the suffix 'M96' in the product code, which indicates the tape and reel packaging option suitable for automated assembly processes. This packaging ensures safe handling and ease of integration into PCBs (Printed Circuit Boards), making it an excellent choice for volume production requirements.

With its fast setup and hold times, the CD74ACT373M96 ensures quick response to input changes, making it ideal for high-speed data storage and transfer. The device's 3-state outputs can interface directly with and drive data lines of bus-structured systems with minimal power consumption. The outputs are also capable of sinking 24 mA and sourcing 24 mA, providing good signal integrity and driving capabilities.

Moreover, the latch is characterized for operation from -40°C to 85°C, ensuring functionality across a broad range of industrial applications. With its robust latch function, users can expect reliable data retention when the latch enable (LE) is held high, allowing the transparent latch to pass data from input to output smoothly.

Overall, the CD74ACT373M96 by Texas Instruments is a versatile and reliable choice for designers looking for a high-speed, octal transparent latch solution for their digital systems. Its compatibility with industry-standard requirements and the convenience of its packaging option make it a practical component for both prototyping and mass production.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9838 $54.1090
125+ $0.8072 $100.9000
195+ $0.7820 $152.4900
265+ $0.7568 $200.5520
345+ $0.7315 $252.3675
460+ $0.6559 $301.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess