Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr pSemi
Series UltraCMOS®, DuNE™
Package Tape & Reel
Function Digitally Tunable Capacitor
Frequency 100MHz ~ 3GHz
RF Type General Purpose
Secondary Attributes SPI Interface
Mounting SMD (SMT)
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-QFN (2x2)
Base Product Number PE64102
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1046-1066-6,PE64102MLAA-Z,1046-1066-2,PE64102MLAAZ,1046-1066-1
Standard Package 3,000
Win Source Part Number 1202920-PE64102B-Z
Ultra Librarian 3D Model Ultra Librarian PE64102B-Z CAD Model

Description

The pSemi PE64102B-Z is a digitally tunable capacitor from pSemi.

  • Series: UltraCMOS, DuNE
  • Application: RF/IF and RFID
  • Frequency Range: 100MHz to 3GHz
  • RF Type: General Purpose
  • Secondary Attribute: SPI interface
  • Package: 12-UFQFN exposed pad
  • Supplier Device Package: 12-QFN (2x2)
  • Package: Tape and Reel
  • Standard Package: 3,000

You May Also Be Interested in

NXP / Nexperia
Multistandard hybrid IF processing
Need more? Email Us
ECAD model for TDA9898HL
Analog Devices Inc.
IC MULTIPLIER X2 24-QFN
Lowest to $73.8637
ECAD model for HMC575LP4
SiGe Semiconductor, Inc.
Dual Band 802.11a/b/g/n Wireless LAN Front End Preliminary Information
Lowest to $0.9871
ECAD model for SE2547A
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2 / RF IC Frequency Multiplier General Purpose 2.2GHz ~ 3.8GHz
Lowest to $14.6242
ECAD model for KC2-19+
Skyworks Solutions Inc.
FM AM AUTO / RF IC
Need more? Email Us
ECAD model for SI47962A0GE1GM
Broadcom Limited
50 Watt High Power SPDT Switch with LNA Module | IC SPDT SW LNA 2025MHZ 24MCOB
Need more? Email Us
ECAD model for ALM-12124-TR1G
New Japan Radio
FM IF IC FOR PAGERS
Lowest to $1.3296
ECAD model for NJM2537V
Skyworks Solutions Inc.
Quad-band cellular handsets encompassing
Lowest to $0.3372
ECAD model for SKY77590
Analog Devices Inc.
SMT GaAs HBT MMIC DIVIDE-BY-8, DC - 8 GHz | IC FREQ DIVIDER DC-8GHZ SOT26
Lowest to $12.3956
ECAD model for HMC434E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention