EN
  • EN
  • DE

74FCT162823CTPACT

Part No 74FCT162823CTPACT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 9
Max Propagation Delay @ V, Max CL 6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 500μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 56-TFSOP (0.240", 6.10mm Width)
Win Source Part Number 1008070-74FCT162823CTPACT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74FCT162823CTPACT CAD Model

Description

Product Overview: 74FCT162823CTPACT

The 74FCT162823CTPACT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is part of the 74FCT series, which is known for its fast CMOS technology. The 74FCT162823CTPACT is a 20-bit buffer/line driver that offers users a combination of high-speed operation and low-power consumption, making it an ideal choice for a wide range of applications in computing, telecommunications, and industrial markets.

Key Features

  • Speed: The device boasts a fast propagation delay, which ensures quick signal processing and enhances overall system performance.
  • Drive Capability: With its high-current output drive capability, the 74FCT162823CTPACT can drive heavily loaded outputs with ease, maintaining signal integrity.
  • Low Power Consumption: Despite its high-speed operation, the device is designed to consume minimal power, which helps in reducing the overall power consumption of the system it is integrated into.
  • Logic Level Compatibility: This component is compatible with TTL input and output logic levels, allowing for seamless integration into various existing designs without the need for level shifting.
  • Package: The 74FCT162823CTPACT is available in a 56-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface mount technology, providing a compact footprint for space-constrained applications.

Applications

The versatility of the 74FCT162823CTPACT makes it suitable for a wide array of applications. It can be used for data path management, address driving, memory interfacing, and input/output buffering in systems such as:

  • High-speed data acquisition systems
  • Networking equipment, including routers and switches
  • Server and workstation motherboards
  • Signal distribution and transmission systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The 74FCT162823CTPACT is no exception, as it undergoes stringent testing to ensure reliability and performance under various conditions. Customers can rely on this product to deliver consistent performance and longevity in their critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess