Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 125MHz
Max Propagation Delay @ V, Max CL 10.8ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1160095-CD74AC574M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC574M CAD Model

Description

CD74AC574M Octal Edge-Triggered D-Type Flip-Flops from Texas Instruments

The CD74AC574M is a high-speed, octal edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments. This IC is part of the advanced high-speed CMOS (AC) family, offering a combination of speed and robust performance that makes it suitable for a wide range of digital applications.

Each flip-flop in the CD74AC574M has a 3-state output, which provides the ability to drive bus lines without the need for interface or pull-up components. This makes the device perfect for bus-oriented applications. The 3-state feature also enables multiple outputs to be connected together for interface flexibility.

The device is characterized for operation from -55°C to 125°C, ensuring reliable operation across a wide temperature range, which is crucial for industrial and automotive applications. The flip-flops are triggered on the low-to-high transition of the clock input signal, and a clear input is provided on the IC to reset all flip-flops to a low output state.

Key features of the CD74AC574M include:

  • Logic Type: Octal D-Type Flip-Flop with 3-State Output
  • IC Package Type: SOIC
  • Number of Pins: 20
  • Supply Voltage Range: 1.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Propagation Delay Time: Fast propagation delay times, enhancing system speed

The CD74AC574M is commonly used in a variety of digital applications, including:

  • Temporary storage of data
  • Data transferring
  • System control
  • Buffering for bidirectional bus systems

This device is available in a small-outline package, making it suitable for space-constrained applications. Its robust design and wide operating temperature range make it a reliable choice for both commercial and industrial applications where performance and durability are critical.

Whether you are designing a high-speed data processing system or a complex control mechanism, the CD74AC574M from Texas Instruments offers the quality and performance expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $1.6820
ECAD model for SN74ALS574BDW
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS
Lowest to $14.8855
ECAD model for SN74AUC16374DGVR
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74HC374ADWG
ON Semiconductor
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3239
ECAD model for NLV74HC595ADTR2G
Nexperia USA Inc.
IC FF JK TYPE DUAL 1BIT 16SO
Lowest to $0.8345
ECAD model for HEF4027BT,652
Texas Instruments
High-Speed CMOS Logic Quad D-Type Flip-Flop with Reset
Lowest to $0.8563
ECAD model for CD74HC175M96
Fairchild/ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for DM74ALS534WMX
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ABT534ADBR
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC100EP52DTR2

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2753 $56.8825
60+ $1.8669 $112.0140
93+ $1.8086 $168.1998
128+ $1.7502 $224.0256
166+ $1.6919 $280.8554
222+ $1.5169 $336.7518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention