Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Triac Type Logic - Sensitive Gate
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 4A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 30A, 31A
Current - Gate Trigger (Igt) (Maximum) 10mA
Current - Hold (Ih) (Maximum) 15mA
Configuration Single
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1263437-T410-700T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T410-700T CAD Model

Description

STMicroelectronics T410-700T Triac

The STMicroelectronics T410-700T is a high-performance Triac designed to manage AC loads with high efficiency and precision. This semiconductor device is a member of ST's Snubberless™ high-temperature TRIAC family, which is renowned for its robustness and reliability in a wide range of applications.

Key Features

  • Current Rating: The T410-700T can handle a continuous RMS on-state current of up to 4 A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a V<sub>DRM/V<sub>RRM of 700 V, this Triac can withstand high voltage peaks, ensuring stable performance in fluctuating supply conditions.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) of less than 10 mA allows for easy triggering of the device with minimal power.
  • Temperature Range: The T410-700T operates effectively over a wide temperature range from -40°C to 150°C, accommodating various environmental conditions.
  • Package: Encased in a TO-220AB package, the Triac ensures a compact footprint while allowing for efficient heat dissipation.
  • Snubberless Technology: The Snubberless design allows for better performance in applications where noise reduction is critical, and it simplifies the circuit design by eliminating the need for additional snubber components.

Applications

The versatility of the T410-700T makes it an excellent choice for a broad spectrum of AC power control applications. These include, but are not limited to:

  • Motor control circuits in power tools, kitchen aids, and domestic appliances.
  • Lighting systems including dimmers and switching for both residential and commercial environments.
  • Heating systems such as electric heaters and thermostats.
  • AC solid-state relays where precise control of high-power AC loads is required.

Overall, the T410-700T from STMicroelectronics is a reliable and efficient solution for designers looking to control AC power with precision and durability. Its Snubberless technology, combined with its high voltage and current capabilities, make it a go-to component for a multitude of electronic control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 600V 8A TO220AB
Need more? Email Us
ECAD model for BTA208-600B,127
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
ECAD model for Z0103MA,412
WeEn Semiconductors
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
ECAD model for ACT108-600D,412
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600G,127
WeEn Semiconductors
NOW WEEN - BTA312X-600B - 3 QUAD
Need more? Email Us
ECAD model for BTA312X-600B,127
WeEn Semiconductors
TRIAC 800V 4A TO220AB
Need more? Email Us
ECAD model for BTA204-800C/DG,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO263
Need more? Email Us
ECAD model for Q6012NH5RP
ON Semiconductor
TRIAC 800V 12A TO220AB
Need more? Email Us
ECAD model for BTB12-800CW3G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2884 $51.5360
95+ $1.0571 $100.4245
150+ $1.0241 $153.6150
205+ $0.9910 $203.1550
265+ $0.9580 $253.8700
350+ $0.8589 $300.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,100 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention