EN
  • EN
  • DE

MIC2843YMT-TR

Part No MIC2843YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 20MA 10TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features LED Driver IC 6 Output Linear - PWM Dimming 20mA 10-TMLF® (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-UFDFN Exposed Pad, 10-TMLF®
Case / Package 10-TMLF® (2x2)
Family Name MIC2843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC2843YMT TR, 1611-MIC2843YMT-CT, MIC2843YMTTR, 576-3507-6, 1611-MIC2843YMT-DKR, 576-3507-1, 576-3507-2
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884708-MIC2843YMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC2843YMT-TR CAD Model

Description

Microchip Technology MIC2843YMT-TR LED Driver IC

The MIC2843YMT-TR from Microchip Technology is a highly efficient integrated circuit designed for driving Light Emitting Diodes (LEDs). This compact and versatile driver IC is ideal for a variety of applications, including backlighting for LCD displays, portable lighting, and general-purpose LED illumination solutions. Its small form factor and ease of use make it an excellent choice for designers looking to optimize their lighting systems.

One of the standout features of the MIC2843YMT-TR is its ability to support up to six LED channels, with each channel capable of providing a constant current sink to ensure uniform brightness and color consistency across multiple LEDs. The device operates with an input voltage range of 2.7V to 5.5V, which allows it to be used in a wide range of applications, from battery-powered devices to fixed power supply systems.

The MIC2843YMT-TR is equipped with an internal PWM generator for precise brightness control, enabling users to adjust the light intensity with ease. This feature is particularly useful for applications requiring dimming capabilities, such as mood lighting or adaptive backlighting in consumer electronics. Moreover, the built-in thermal shutdown and over-current protection mechanisms safeguard the IC and the LEDs from potential damage due to excessive heat or current conditions, ensuring a longer lifespan for the lighting system.

Engineered for efficiency, the MIC2843YMT-TR minimizes power loss by integrating a low dropout voltage design. This characteristic ensures that more power is utilized for illumination rather than being dissipated as heat, resulting in a more energy-efficient operation. The device is available in a tiny 12-pin 3mm x 3mm TQFN package, which is highly beneficial for space-constrained applications.

For ease of integration into existing designs, the MIC2843YMT-TR is fully compliant with industry standards and is offered in a lead-free, RoHS-compliant package. Its reliability and performance, coupled with Microchip's commitment to quality, make the MIC2843YMT-TR a smart choice for engineers and designers looking to enhance their LED lighting solutions.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess