Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 40 Weeks
Features 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle - Through Hole
Manufacturer TE Connectivity
Series Buchanan
Package Bulk
Operating Temperature Range -40°C ~ 110°C
Mounting Through Hole
Family Name 796864
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2266-796864-2, A98296, 7968642
Quantity per package 300
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908456-796864-2
Ultra Librarian 3D Model Ultra Librarian 796864-2 CAD Model

Description

The 908456-796864-2 is a product from TE Connectivity.

  • Description: 2-Position Terminal Block Header
  • Pins: Male
  • Shrouded: Shrouded (4 Side)
  • Pin Spacing: 0.197" (5.00mm)
  • Orientation: 90° Right Angle
  • Mounting: Through Hole
  • Operating Temperature: -40°C to 110°C
  • Packaging: Bulk
  • Series: Buchanan
  • Mounting Technology: Through-Hole
  • Popularity: High
  • Supply and Demand: Balanced

You May Also Be Interested in

Amphenol FCI
TERM BLOCK PLUG 2POS 90DEG 3.5MM
Need more? Email Us
ECAD model for TS02115A00J0G
American Electrical Inc.
AVK 35 TERMINAL BLOCK GREY 600V
Need more? Email Us
ECAD model for 304250
Molex, LLC
LOW PROFILE 5.08 11 ASY
Need more? Email Us
ECAD model for 39880-0311
Amphenol FCI
TERM BLOCK PLUG 20POS STR 3.5MM
Need more? Email Us
ECAD model for VW20103000J0G
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
ECAD model for 1579050000
WAGO Corporation
PUSH-IN TYPE JUMPER BAR; INSULAT
Need more? Email Us
ECAD model for 2006-403
Phoenix Contact
TERM BLK 2P SIDE ENT 5.08MM PCB
Lowest to $0.4249
ECAD model for 1715721
Molex, LLC
PCB TERM BLK 3.5MM 14 POLE STRAG
Need more? Email Us
ECAD model for 39357-0014
Curtis Industries
CONN BARRIER STRP 15CIRC 0.375"
Lowest to $1.5599
ECAD model for 1515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention