EN
  • EN
  • DE

CD74AC540M96

Part No CD74AC540M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Input Type -
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74AC540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378139-CD74AC540M96
Ultra Librarian 3D Model Ultra Librarian CD74AC540M96 CAD Model

Description

Product Overview: CD74AC540M96

The CD74AC540M96 is a high-performance, octal buffer/line driver designed by Texas Instruments to provide high-speed drive capabilities for various digital applications. This integrated circuit is part of the AC series, which is renowned for its advanced CMOS logic technology, offering a seamless blend of speed and power efficiency.

The device features eight non-inverting buffers with 3-state outputs, which are essential for driving bus lines or buffer memory address registers. The 3-state outputs ensure that multiple outputs can be connected together for bus driving capability without the risk of damaging the device or other connected components due to contention.

Key Features:

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 1.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount

The CD74AC540M96 operates over a broad voltage range from 1.5V to 5.5V, providing a versatile power supply option for different system requirements. This wide range also ensures compatibility with TTL levels, making it suitable for interfacing with legacy systems as well as newer technology.

With an operating temperature range of -55°C to 125°C, the CD74AC540M96 is designed to withstand extreme environmental conditions, making it suitable for industrial and automotive applications where reliability is paramount. The device is packaged in a 20-pin SOIC, which is a compact surface-mount package, offering a space-saving solution for densely packed PCBs.

The CD74AC540M96 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether used in data transmission, memory buffering, or input/output port driving, this octal buffer/line driver is an excellent choice for designers looking for a robust, high-speed logic solution.

For detailed specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4684 $51.3940
85+ $1.2049 $102.4165
130+ $1.1672 $151.7360
180+ $1.1296 $203.3280
230+ $1.0919 $251.1370
310+ $0.9790 $303.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess