EN
  • EN
  • DE

MAX188AEWP+

Part No MAX188AEWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SERIAL 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate 133k
Data Interface MICROWIRE, QSPI, Serial, SPI
Operating Supply Voltage ±5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 702291-MAX188AEWP+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX188
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX188AEWP+ CAD Model

Description

Introducing the MAX188AEWP+ from Maxim Integrated

The MAX188AEWP+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide range of applications. Manufactured by Maxim Integrated, a leader in innovative analog and mixed-signal products, this ADC is designed to operate with a single +5V power supply, making it an ideal choice for portable and battery-powered devices where power efficiency is crucial.

With its 12-bit resolution, the MAX188AEWP+ provides fine detail in signal conversion, allowing for accurate readings in measurement and control systems. It features a successive approximation register (SAR) architecture, which ensures quick conversion times without sacrificing accuracy. This makes it well-suited for applications that require both speed and precision, such as data acquisition systems, process control, and industrial automation.

The MAX188AEWP+ incorporates an internal track/hold function, which simplifies the design by eliminating the need for an external track/hold amplifier. This integrated feature ensures that the input signal is captured accurately at a specific point in time, leading to reliable and stable data conversion. Additionally, the device boasts a high conversion rate of up to 133ksps, enabling it to handle rapidly changing signals with ease.

Communication with the MAX188AEWP+ is facilitated through a 4-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols. This versatility allows for easy integration into existing systems with minimal interface requirements. The ADC's serial interface also contributes to a reduction in the number of I/O lines needed, which helps to minimize the overall footprint of the system design.

Designed with flexibility in mind, the MAX188AEWP+ features a user-programmable analog input range. It can be configured for unipolar or bipolar operation, and the input range can be set to 0 to +5V, 0 to +10V, ±5V, or ±10V. This programmability ensures that the ADC can adapt to various input signal requirements without the need for external scaling components.

Encased in a 20-pin WSOIC package, the MAX188AEWP+ is engineered for robust performance in challenging environments. Its wide operating temperature range from -40°C to +85°C guarantees reliable operation across diverse industrial temperature profiles.

Whether it's for data logging, instrumentation, or any other precision data conversion need, the MAX188AEWP+ from Maxim Integrated is an excellent choice for designers seeking a high-quality ADC with a proven track record of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.6126 $62.6126
3+ $51.3744 $154.1232
4+ $49.7690 $199.0760
5+ $48.1635 $240.8175
7+ $46.5581 $325.9067
9+ $41.7417 $375.6753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess