EN
  • EN
  • DE

LMC6035IM

Part No LMC6035IM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LMC6035/LMC6035-Q1/LMC6036 Low Power 2.7V Single Supply CMOS Operational | IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 1.4MHz
Current - Input Bias 0.02pA
Voltage - Input Offset 500μV
Supply Current 650μA
Current - Output / Channel 8mA
Supply Voltage , Single/Dual (±) 2V ~ 15.5V, ±1V ~ 7.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMC6035
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1201129-LMC6035IM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMC6035IM CAD Model

Description

Introducing the LMC6035IM Operational Amplifier from Texas Instruments

The LMC6035IM is a precision operational amplifier that represents a remarkable combination of high performance, versatility, and reliability, all packed into a single integrated circuit. Manufactured by Texas Instruments, a leader in semiconductor solutions, the LMC6035IM is designed to meet a wide range of application needs, from industrial and automotive systems to consumer electronics and medical devices.

Key Features

  • Low Input Offset Voltage: The LMC6035IM boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it ideal for precision applications.
  • High Input Impedance: With its high input impedance, this operational amplifier minimizes the loading effect on input signals, preserving signal integrity across a wide range of source impedances.
  • Single-Supply Operation: This device is capable of operating from a single supply, which simplifies power supply design and is suitable for battery-operated applications where power efficiency is crucial.
  • Low Power Consumption: The LMC6035IM is designed for low power consumption, making it an excellent choice for portable and energy-sensitive applications.
  • Rail-to-Rail Output: The operational amplifier can swing its output voltage from the negative supply rail to the positive rail, maximizing the dynamic range in single-supply operations.

Applications

The versatility of the LMC6035IM allows it to be used in a variety of applications, such as:

  • Signal conditioning and filtering
  • Data acquisition systems
  • Medical instrumentation
  • Portable electronics
  • Sensor interfaces
  • Audio processing

Package and Quality

The LMC6035IM is available in an SOIC-8 package, which is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that each operational amplifier is designed to meet stringent industry standards, providing reliable and consistent performance across a wide temperature range.

In conclusion, the LMC6035IM from Texas Instruments is a top-tier operational amplifier that offers engineers the precision, efficiency, and flexibility needed to design high-performance electronic systems. Whether you're developing advanced medical equipment or the latest consumer gadgets, the LMC6035IM is poised to enhance your project's performance and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,643 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess