EN
  • EN
  • DE

CD74AC164E

Part No CD74AC164E
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC 8-BIT SER/PAR REGIST 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shift Shift Register Element Bit 14-PDIP
Manufacturer Texas Instruments
Series 74AC
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name 74AC164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD74AC164EE4-ND, -CD74AC164E-NDR, -CD74AC164EE4, -CD74AC164EE4-NDR, 296-4235-5, -296-4235-5, CD74AC164EG4-ND, CD74AC164EG4, -296-4235-5-ND, CD74AC164EE4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915137-CD74AC164E
Ultra Librarian 3D Model Ultra Librarian CD74AC164E CAD Model

Description

The CD74AC164E is a high-speed 8-bit serial-in/parallel-out shift register designed by Texas Instruments. This integrated circuit is part of the advanced high-speed CMOS family and comes in a 14-pin DIP (Dual In-line Package) enclosure, making it suitable for a wide range of applications in the digital domain. The device is specifically engineered to facilitate serial-to-parallel data conversion with high precision and reliability.

Featuring two serial data inputs (A and B) which allow for either single or dual input modes, the CD74AC164E is highly flexible in its operation. It includes eight parallel data outputs (Q0 to Q7) that change state on the rising edge of the clock input signal. This characteristic makes the CD74AC164E ideal for applications that require data to be shifted and stored efficiently, such as in digital signal processing, data display, and various automation systems.

The device operates over a wide voltage range from 3V to 5.5V, which provides a good margin for stability and ensures compatibility with TTL (Transistor-Transistor Logic) levels. Additionally, the CD74AC164E boasts a high noise immunity characteristic of CMOS devices, and it is capable of driving up to 10 LSTTL loads. These features contribute to the device's robust performance in electrically demanding environments and its ability to interface with various logic families.

Texas Instruments has designed the CD74AC164E with features such as 8-bit serial input to parallel output functionality, the ability to perform serial shifting with simultaneous parallel output, and edge-triggered clocking which all contribute to the device's utility in complex digital systems. The CD74AC164E is also characterized by the low power consumption typical of CMOS integrated circuits, making it a power-efficient choice for battery-operated devices.

In summary, the CD74AC164E from Texas Instruments is a versatile and reliable component for applications requiring efficient data conversion from serial to parallel form. Its compatibility with a wide range of operating voltages and other logic levels, along with its low power requirements and high noise immunity, make it an excellent choice for designers and engineers working on advanced digital systems.

You May Also Be Interested in

Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5682 $51.1380
215+ $0.4663 $100.2545
335+ $0.4517 $151.3195
460+ $0.4371 $201.0660
595+ $0.4226 $251.4470
795+ $0.3788 $301.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess