EN
  • EN
  • DE

CD74HCT597E

Part No CD74HCT597E
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT HS 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel to Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HCT597
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915174-CD74HCT597E
Ultra Librarian 3D Model Ultra Librarian CD74HCT597E CAD Model

Description

Product Overview: CD74HCT597E from Texas Instruments

The CD74HCT597E is a high-performance, CMOS logic 8-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is tailored for the precise capturing and transferring of serial data to parallel output formats, making it an ideal component for a wide range of digital applications, including data acquisition systems, microprocessor interfacing, and digital signal processing.

Key Features

  • Logic Family: The device belongs to the HCT (High-speed CMOS, TTL-compatible) family, ensuring compatibility with TTL logic levels while offering the speed and power benefits of CMOS technology.
  • Operating Voltage: It operates at a standard voltage range of 4.5V to 5.5V, making it suitable for 5V logic systems.
  • Shift/Register Mode: The device can operate in two modes, either as an 8-bit shift register or an 8-bit latch. This dual functionality allows for versatile usage in various digital circuits.
  • Parallel and Serial Outputs: CD74HCT597E provides both parallel and serial outputs, which can be used for expanding the data output lines or for daisy-chaining multiple registers.
  • High-Speed Operation: It is capable of high-speed operation, which is essential for applications requiring fast data processing and throughput.
  • Direct Overriding Clear: A direct clear input allows the user to reset the register to zero, ensuring easy and quick initialization of the system.

Applications

The versatility of the CD74HCT597E makes it suitable for various digital applications, including:

  • Interface conversion
  • System control functions
  • Serial-to-parallel data conversion
  • Remote data acquisition
  • Instrumentation and test equipment

Quality and Reliability

As with all Texas Instruments products, the CD74HCT597E is designed with a commitment to quality and reliability. It comes in a standard DIP-16 package, ensuring easy integration into existing and new designs. The device is also RoHS compliant and is designed to meet the environmental standards of the electronics industry.

With its robust feature set and Texas Instruments' reputation for quality, the CD74HCT597E is an excellent choice for designers looking for a reliable and versatile 8-bit shift register for their digital systems.

You May Also Be Interested in

ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9259 $50.9245
135+ $0.7598 $102.5730
205+ $0.7360 $150.8800
285+ $0.7123 $203.0055
365+ $0.6885 $251.3025
490+ $0.6173 $302.4770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess