EN
  • EN
  • DE

CD54HCT75F3A

Part No CD54HCT75F3A
Manufacturer Texas Instruments
Catalog Logic - Latches
Description HIGH SPEED CMOS LOGIC DUAL 2-BIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Complementary
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 10ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577360-CD54HCT75F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT75F3A CAD Model

Description

Product Overview: CD54HCT75F3A

The CD54HCT75F3A is a high-performance, CMOS logic package developed by Texas Instruments, renowned for their precision and innovation in the semiconductor industry. This integrated circuit is part of the HCT family, which is characterized by its high-speed and low power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Logic Type: The device features a Quad Bistable Transparent Latch, providing reliable state retention for stable operation.
  • Supply Voltage Range: It operates within a supply voltage range of 4.5V to 5.5V, accommodating typical digital system levels and ensuring compatibility with TTL (Transistor-Transistor Logic) signals.
  • High-Speed Performance: The CD54HCT75F3A boasts a high-speed performance which is a hallmark of the HCT logic family, ensuring swift response times in critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power consumption, contributing to energy-efficient designs.
  • Output Drive Capability: This product can drive up to 10 LSTTL loads, providing the ability to interface with a variety of digital components.
  • Temperature Range: The operating temperature range spans from -55°C to 125°C, allowing for deployment in environments with extreme conditions.

Applications

The CD54HCT75F3A is versatile and can be used in a multitude of applications. It is particularly well-suited for temporary data storage, data control systems, and as a buffer for ensuring data integrity. Its robust performance makes it a reliable component in industrial controls, automotive systems, and telecommunications infrastructure.

Quality and Reliability

As with all Texas Instruments products, the CD54HCT75F3A is manufactured to meet high-quality standards. It undergoes rigorous testing to ensure reliability and performance over its lifespan. Engineers and designers can trust this device to deliver consistent operation, even under challenging conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments official website or contact their support team. The CD54HCT75F3A is not just a component; it's a building block for innovation and reliability in your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.6995 $50.6995
3+ $41.5996 $124.7988
4+ $40.2996 $161.1984
6+ $38.9996 $233.9976
7+ $37.6996 $263.8972
9+ $33.7997 $304.1973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess