EN
  • EN
  • DE

CD54HCT245F

Part No CD54HCT245F
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54HCT245 HIGH SPEED CMOS LOGIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HCT
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CDIP
Base Product Number 54HCT245
Standard Package 27 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577335-CD54HCT245F
Ultra Librarian 3D Model Ultra Librarian CD54HCT245F CAD Model

Description

Product Overview: CD54HCT245F from Texas Instruments

The CD54HCT245F is a high-speed CMOS logic Octal Bus Transceiver manufactured by Texas Instruments, designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. This integrated circuit is a key component in ensuring seamless data transfer between two buses with a high degree of reliability and performance.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Logic Family: HCT (High-Speed CMOS, TTL-Compatible)
  • Operating Voltage Range: 4.5V to 5.5V, making it suitable for interfacing with 5V logic levels
  • Drive Capability: Capable of driving 15 LSTTL loads
  • High On-Off Output Voltage Ratio: Ensures a clear distinction between high and low logic levels
  • Low Crosstalk: Minimizes signal interference for improved data integrity
  • High-Frequency Operation: Suitable for applications requiring fast data transfer
  • Package Type: Available in a durable ceramic flat package

Applications

The CD54HCT245F is versatile and can be used in a variety of applications such as:

  • Data communication systems
  • Microprocessor bus interfaces
  • Computer peripheral driving
  • Digital signal processing

Performance and Quality

With Texas Instruments' reputation for quality, the CD54HCT245F is designed to meet the rigorous demands of modern electronics. It features:

  • Low Power Consumption: Ideal for energy-efficient designs
  • High Noise Immunity: Ensures reliable operation in electrically noisy environments
  • Robust Protection Features: Includes latch-up performance that exceeds 250mA per JESD 17, providing additional safety against current spikes

Technical Support and Resources

Texas Instruments provides extensive technical support and resources to assist designers in integrating the CD54HCT245F into their systems. This includes detailed datasheets, application notes, and a knowledgeable support community ready to help with any design challenges.

The CD54HCT245F is not just a component; it's a solution designed to facilitate reliable, high-speed data communication in advanced digital systems. With its blend of performance, efficiency, and Texas Instruments' support, this transceiver is an excellent choice for designers looking to enhance their data bus communications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2463 $57.7389
6+ $18.0282 $108.1692
9+ $17.4192 $156.7728
13+ $16.2010 $210.6130
17+ $15.5920 $265.0640
21+ $14.9829 $314.6409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess