EN
  • EN
  • DE

OPA145IDR

Part No OPA145IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features J-FET Amplifier Circuit Rail-to-Rail 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name OPA145
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-48623-6, 296-48623-1, 296-48623-2, OPA145IDR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929631-OPA145IDR
Ultra Librarian 3D Model Ultra Librarian OPA145IDR CAD Model

Description

The OPA145IDR is a high-performance operational amplifier designed and manufactured by the renowned semiconductor company, Texas Instruments. This op-amp is part of the OPAx45 series, which are known for their precision and low noise characteristics. The OPA145IDR offers excellent DC accuracy and AC performance, making it an ideal choice for a wide range of applications, including test and measurement systems, medical equipment, and audio processing.

Key Features

  • Low Noise: The OPA145IDR boasts a low voltage noise density of 8 nV/√Hz at 1 kHz, which is critical for applications requiring high signal fidelity.
  • High Precision: With a low offset voltage of 500 µV and a low drift of 2 µV/°C, the OPA145IDR ensures high precision in signal amplification over a range of temperatures.
  • Wide Bandwidth: It offers a wide bandwidth of 10 MHz, which allows it to handle a broad range of frequencies without significant signal degradation.
  • Stable Operation: The device is unity-gain stable, which means it can operate at a gain of one without oscillating, ensuring stable performance in feedback applications.
  • Single-Supply Operation: The OPA145IDR can operate from a single supply voltage ranging from 4.5V to 36V, or dual supplies of ±2.25V to ±18V, providing flexibility in system design.

Applications

The OPA145IDR is versatile and can be used in various applications, such as:

  • Professional audio equipment
  • Precision instrumentation
  • Active filters and buffers
  • Data acquisition systems
  • Analog-to-digital converter (ADC) drivers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The OPA145IDR is available in an 8-pin SOIC package and is specified over the extended industrial temperature range of -40°C to +125°C. It is also RoHS compliant and designed to meet the stringent requirements of industrial and commercial applications.

Ordering Information

The OPA145IDR is available for order directly from Texas Instruments or through authorized distributors. For detailed product specifications and ordering information, please refer to the official Texas Instruments product page or datasheet.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7940 $50.2920
44+ $2.2926 $100.8744
68+ $2.2209 $151.0212
94+ $2.1493 $202.0342
121+ $2.0776 $251.3896
162+ $1.8627 $301.7574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,799 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess