EN
  • EN
  • DE

CD54ACT244F3A

Part No CD54ACT244F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54ACT244 NON-INVERTING OCTAL B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54ACT
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CERDIP
Base Product Number 54ACT244
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 577209-CD54ACT244F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT244F3A CAD Model

Description

The CD54ACT244F3A from Texas Instruments is a high-performance, octal buffer and line driver designed to be employed in memory address driving and bus-oriented systems. With its advanced silicon-gate CMOS technology, it offers a robust and reliable solution for applications requiring high speed and low power consumption.

Key Features:

  • Bi-Directional Interface: The device features eight buffers with three-state outputs that can be utilized as either inputs or outputs, providing flexibility in bidirectional bus applications.
  • Reduced Power Consumption: The CD54ACT244F3A boasts a reduced power consumption characteristic, making it ideal for battery-operated and power-sensitive devices.
  • Logic Level Translation: It is capable of translating signals between different logic levels, ensuring compatibility across various platforms and technologies.
  • High Drive Capability: With its high current drive capability, this buffer/line driver can drive heavy loads, making it suitable for demanding applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 4.5V to 5.5V, providing design flexibility and compatibility with standard 5V digital systems.

Applications:

The CD54ACT244F3A is versatile and can be used in a wide array of applications, including:

  • Memory Address Driving
  • Bus-Oriented Systems
  • Data Transmission Lines
  • Input/Output Port Expansions
  • Logic Level Translations

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the CD54ACT244F3A is no exception. It is rigorously tested to meet stringent industry standards, ensuring a long operational life and stable performance in a variety of environmental conditions.

Package and Availability:

The device is available in a ceramic flat package, providing robust physical protection and enhanced thermal characteristics. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5631 $53.1262
5+ $21.7954 $108.9770
8+ $21.1143 $168.9144
10+ $20.4332 $204.3320
13+ $19.7521 $256.7773
17+ $17.7088 $301.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess