EN
  • EN
  • DE

MC10EL58DR2

Part No MC10EL58DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 5.0 V ECL 2:1 Multiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217141-MC10EL58DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10EL58DR2 CAD Model

Description

ON Semiconductor MC10EL58DR2: Differential 2:1 Multiplexer

The MC10EL58DR2 from ON Semiconductor is a high-performance, differential 2:1 multiplexer that is designed to meet the stringent requirements of high-speed data communication systems. This device is part of ON Semiconductor's 10EL series, which is renowned for its high-speed ECL logic components.

Key Features

  • High Speed: The MC10EL58DR2 boasts a propagation delay of typically 175 ps, making it suitable for high-frequency applications that require rapid signal processing.
  • Differential Design: The differential inputs and outputs provide improved noise immunity and allow for the use of this multiplexer in environments with high levels of electrical interference.
  • Low Power Consumption: With a typical power supply current of only 23 mA, the device is well-suited for power-sensitive applications.
  • Wide Operating Range: The MC10EL58DR2 operates over a voltage range of –4.2 V to –5.5 V, providing flexibility in various system designs.
  • PECL Mode: It is designed to be used in Positive Emitter Coupled Logic (PECL) mode, ensuring compatibility with PECL-based systems.

Applications

The MC10EL58DR2 is ideal for a broad range of applications, including but not limited to:

  • High-speed data transmission systems
  • Clock distribution networks
  • Automated test equipment (ATE)
  • High-frequency signal routing

Package and Quality

The device is offered in an 8-pin SOIC package, which is compact and suitable for surface-mount technology (SMT), aiding in the reduction of board space requirements. ON Semiconductor's commitment to quality ensures that the MC10EL58DR2 is manufactured to the highest standards, providing reliable performance in a wide range of environmental conditions.

In summary, the ON Semiconductor MC10EL58DR2 differential 2:1 multiplexer is a versatile component that combines speed, low power consumption, and noise immunity, making it an excellent choice for designers seeking to optimize their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0864 $61.2960
35+ $3.3530 $117.3550
54+ $3.2479 $175.3866
74+ $3.1428 $232.5672
96+ $3.0388 $291.7248
128+ $2.7246 $348.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess