Product Overview: CD54AC245F3A
The CD54AC245F3A is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is an octal bus transceiver featuring non-inverting 3-state outputs and is specifically designed to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
Key Features:
- Logic Type: Octal Bus Transceiver
- Logic Family: AC
- Output Type: 3-State, Non-Inverting
- Number of Pins: 20
- Supply Voltage Range: 2 V to 6 V
- Operating Temperature Range: -55°C to 125°C
- Packaging: Available in various packages including SOIC, TSSOP, and PDIP
The CD54AC245F3A is designed for bidirectional asynchronous communication between data buses. It allows for data transmission from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can be used to disable the device so that the buses are effectively isolated.
Applications:
With its robust design and wide operating temperature range, the CD54AC245F3A is suitable for a variety of applications, including:
- Memory address drivers
- Clock drivers
- Bus-oriented receivers and transmitters
- Data communication systems
- Control systems
The device's high drive capability and 3-state outputs make it ideal for interfacing with high-capacity memory devices and for use in systems that require a high degree of signal integrity.
Quality and Reliability:
Texas Instruments is known for its commitment to quality and reliability, and the CD54AC245F3A is no exception. It is subjected to rigorous testing and quality control measures to ensure that it meets the industry's highest standards. Customers can trust this product to perform reliably in critical and demanding applications.