EN
  • EN
  • DE

CD54AC08F3A

Part No CD54AC08F3A
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Quad 2-Input AND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159870-CD54AC08F3A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD54AC08F3A CAD Model

Description

The Texas Instruments CD54AC08F3A represents a quintessential component in the realm of digital logic, offering a robust solution for various applications that require high-speed and reliable logic operations. This integrated circuit is part of the AC series, known for its advanced high-speed CMOS technology, which ensures minimal power consumption while delivering exceptional performance.

Key Features

  • Logic Type: The CD54AC08F3A is a Quad 2-Input AND Gate, providing the fundamental logic function of outputting a high level only when both its inputs are at a high level.
  • Operating Voltage: It operates over a wide voltage range, typically from 2V to 6V, making it versatile for interfacing with other logic families and suitable for battery-operated devices.
  • Drive Capability: This device is capable of driving up to 24mA at the output, allowing it to control LEDs, transistors, and other logic inputs that require a higher current.
  • Temperature Range: Designed to withstand extreme conditions, the CD54AC08F3A operates over a broad temperature range, from -55°C to 125°C, making it an ideal choice for industrial and automotive applications.
  • Packaging: The product comes in a variety of package types, ensuring flexibility in design and compatibility with standard PCB layouts.

Applications

The CD54AC08F3A is widely used across different sectors due to its reliability and versatility. Some common applications include:

  • Logic and computing systems
  • Signal processing
  • Power management circuits
  • Communication infrastructure
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the CD54AC08F3A is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected by customers. With Texas Instruments' trusted brand name, you can be confident that the CD54AC08F3A will perform reliably in your electronic designs.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0126 $58.0252
5+ $23.8053 $119.0265
7+ $23.0613 $161.4291
9+ $22.3174 $200.8566
12+ $21.5735 $258.8820
16+ $19.3418 $309.4688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess