EN
  • EN
  • DE

MAX7628KCWP

Part No MAX7628KCWP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 214537-MAX7628KCWP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7628KCWP CAD Model

Description

Maxim Integrated MAX7628KCWP Overview

The MAX7628KCWP from Maxim Integrated is a precision, low-power, voltage-output, 8-bit digital-to-analog converter (DAC) designed to deliver reliable performance in a wide range of applications. This integrated circuit (IC) is ideal for systems requiring digital control of analog signals, such as industrial control systems, automatic test equipment, and data acquisition systems.

Key Features

  • High Precision: The MAX7628KCWP offers excellent accuracy and stability, ensuring that the analog output closely matches the digital input value.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC operates with minimal power requirements, which helps to extend the lifespan of battery-powered devices.
  • Wide Supply Voltage Range: It can operate with a supply voltage range of +4.5V to +15V or -4.5V to -15V, making it versatile for various system designs.
  • Easy Interface: The device interfaces seamlessly with microprocessors or digital systems, thanks to its simple 3-wire serial interface.
  • Compact Package: The MAX7628KCWP comes in a compact 20-Pin SOIC-W package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX7628KCWP allows it to be used in a diverse range of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

Performance and Reliability

Maxim Integrated is known for producing high-quality components that perform reliably under various conditions. The MAX7628KCWP is no exception, as it is built to meet industrial specifications for temperature, performance, and longevity. Users can expect consistent and accurate analog outputs over the life of their product when using this DAC.

Conclusion

In summary, the MAX7628KCWP from Maxim Integrated is a versatile, high-performance 8-bit DAC that offers precision and low power consumption in a user-friendly package. Its suitability for a wide range of applications and its ease of integration make it an excellent choice for designers looking to incorporate digital-to-analog conversion capabilities into their systems.

You May Also Be Interested in

Atmel
Need more? Email Us
EliteMT
Lowest to $3.4246
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
Shindengen
Lowest to $5.6838
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8043 $58.8903
51+ $2.3019 $117.3969
78+ $2.2292 $173.8776
108+ $2.1575 $233.0100
139+ $2.0859 $289.9401
186+ $1.8699 $347.8014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess