EN
  • EN
  • DE

BLY88C/01

Part No BLY88C/01
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Vhf Band Si NPN Rf Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008007-BLY88C/01
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLY88C/01 CAD Model

Description

Product Overview: BLY88C/01 from NXP Semiconductors

The BLY88C/01 is a high-quality RF power transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for their reliable and innovative products. This particular transistor is part of NXP's extensive lineup of semiconductor devices that cater to a wide range of applications, from consumer electronics to industrial automation and wireless communications.

The BLY88C/01 is specifically engineered to deliver exceptional performance in VHF applications. It operates within the frequency range of 175 MHz, making it an ideal choice for use in broadcast transmitters, RF power amplifiers, and other high-frequency applications. With its robust construction, the BLY88C/01 is capable of withstanding tough operating conditions, ensuring long-term reliability and stability.

One of the standout features of the BLY88C/01 is its impressive power output capability. It is designed to handle a high power output, which is crucial for applications that require strong signal amplification. Moreover, the transistor exhibits excellent gain characteristics, ensuring that the signal is not only amplified but also retains its quality and integrity during the process.

The BLY88C/01 also boasts a high efficiency, which is an essential attribute for energy-conscious designs. By minimizing power losses, this transistor helps in reducing the overall power consumption of the system, leading to cost savings and a reduced environmental impact. Additionally, its thermal performance is optimized to maintain a stable operating temperature, contributing to the device's longevity.

NXP's commitment to quality is evident in the BLY88C/01, which is manufactured using state-of-the-art processes and materials. This ensures that each unit meets the highest standards of performance and reliability. The device is also designed with ease of integration in mind, featuring a package that is compatible with a variety of PCB layouts and assembly techniques.

In summary, the BLY88C/01 from NXP Semiconductors is a powerful and reliable RF power transistor that offers high efficiency, excellent thermal performance, and robust power output for a wide range of VHF applications. Its superior design and manufacturing make it a top choice for professionals seeking performance and durability.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess