EN
  • EN
  • DE

MCP1416RT-E/OT

Part No MCP1416RT-E/OT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC PWR MOSFET DVR 1.5A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 041556-MCP1416RT-E/OT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1416RT-E/OT CAD Model

Description

Microchip Technology MCP1416RT-E/OT Product Overview

The MCP1416RT-E/OT is a high-performance, small-footprint MOSFET driver from Microchip Technology, renowned for its reliability and efficiency in driving power MOSFETs and IGBTs. This compact driver is specifically designed to operate with a single power supply and is capable of delivering peak currents of up to 0.5A. The device is housed in a tiny 5-pin SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • High Peak Output Current: The MCP1416RT-E/OT can deliver up to 0.5A of peak current, ensuring efficient charging and discharging of the gate capacitance of MOSFETs, thus enabling fast switching speeds.
  • Wide Operating Voltage Range: This driver operates over a broad voltage range from 4.5V to 18V, making it versatile for various circuit configurations and ensuring compatibility with a wide range of MOSFETs.
  • Low Shoot-Through Current: The device is designed to minimize shoot-through current, enhancing the overall performance and reliability of the application.
  • Fast Propagation Delays: With its quick propagation delay times, the MCP1416RT-E/OT ensures that the driven MOSFETs can switch on and off rapidly, reducing transition losses and improving efficiency.
  • Latch-Up Protected: It includes built-in protection against latch-up, which is critical for maintaining the integrity and stability of the driver under extreme conditions.
  • Temperature Range: The device is capable of operating across an industrial temperature range, from -40°C to +125°C, making it suitable for various harsh environments.

Applications

The MCP1416RT-E/OT is ideal for a variety of applications that require efficient power management and high-speed switching. These include:

  • DC/DC converters
  • Power supplies
  • Motor controllers
  • LED lighting
  • Automotive systems
  • Bridge circuits

With its robust design and high-performance characteristics, the MCP1416RT-E/OT MOSFET driver is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems. Microchip Technology's commitment to quality ensures that this driver will meet the stringent requirements of a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Analog Devices Inc.
FAST 150V PROTECTED HI SIDE NMOS / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2788 $50.1840
385+ $0.2612 $100.5620
595+ $0.2524 $150.1780
855+ $0.2347 $200.6685
1,110+ $0.2259 $250.7490
1,385+ $0.2171 $300.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118,350 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess