EN
  • EN
  • DE
  • IT

P80C652EBP

Part No P80C652EBP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description CMOS single-chip 8-bit microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343324-P80C652EBP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C652EBP CAD Model

Description

Product Overview: NXP P80C652EBP Microcontroller

The NXP P80C652EBP is a robust 8-bit microcontroller that combines the versatility of the 80C51 architecture with enhanced features and performance. Designed to meet the rigorous demands of modern embedded systems, this microcontroller is an ideal choice for applications requiring a sophisticated level of control, such as industrial automation, automotive systems, and consumer electronics.

Key Features

  • Advanced 80C51 Central Processing Unit (CPU): At the heart of the P80C652EBP lies an advanced CPU that is compatible with the industry-standard 80C51 instruction set, providing a smooth upgrade path for legacy systems.
  • Extended Memory: This microcontroller supports an expanded memory space, allowing for up to 64KB of program memory and 64KB of data memory, ensuring ample space for complex applications.
  • Integrated Peripherals: The P80C652EBP is equipped with a variety of onboard peripherals, including multiple 16-bit timers/counters, serial communication ports, and dedicated I/O ports, which enhance the functionality and reduce system costs.
  • Power Management: With its power-saving modes, such as idle and power-down modes, the P80C652EBP is engineered for power-sensitive applications, helping to extend battery life and reduce energy consumption.

Performance and Reliability

The P80C652EBP delivers high performance with a clock frequency of up to 16 MHz, providing the computational power needed for real-time processing and control tasks. Its robust design ensures reliable operation in challenging environments, making it a trusted choice for mission-critical applications.

Design Flexibility

Engineers appreciate the P80C652EBP's design flexibility, which is facilitated by its multiple package options and the ability to interface with a wide range of external components. This flexibility allows for customized solutions that can be tailored to specific application requirements.

Conclusion

In summary, the NXP P80C652EBP microcontroller offers a powerful blend of performance, integrated features, and energy efficiency. It stands out as a compelling choice for designers who require a high-quality, adaptable, and reliable microcontroller for their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess