Products specifications

Case / Package SOP
Lead Free Contains Lead
Number of Bits 16
Number of Pins 24
RoHS Compliant
Win Source Part Number 1160601-CD4514BNSR
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4514BNSR CAD Model

Description

Introducing the CD4514BNSR from Texas Instruments

The CD4514BNSR is a high-performance CMOS 4-bit latched/4-to-16 line decoder designed by the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is part of Texas Instruments' 4000 series, known for its robust and reliable CMOS technology. The CD4514BNSR is specifically engineered to offer a versatile decoding capability, making it an ideal choice for a wide array of applications including data multiplexing, signal decoding, and memory address decoding.

This decoder features a binary input of four bits, which can be latched using the latch enable pin. Once latched, the input is decoded into one of sixteen mutually exclusive outputs, ensuring a high degree of precision and accuracy in its operation. The active low outputs provide a convenient interface with other standard logic families, making it flexible for use in complex digital systems.

The CD4514BNSR operates over a broad voltage range from 3V to 18V, providing designers with the flexibility to use it in systems with various power requirements. This feature also allows the device to be used in both traditional 5V systems and modern low-voltage applications, ensuring compatibility with a wide range of digital electronics.

Moreover, the decoder comes in a 24-pin plastic small-outline package (SOP), which is not only space-efficient but also conducive to automated surface-mount assembly processes. This package type is suitable for high-density mounting and is widely preferred for its compact footprint and reliability.

With its low power consumption and high noise immunity characteristic of CMOS devices, the CD4514BNSR stands out as a power-efficient and robust solution for digital decoding tasks. Its industry-standard footprint and pinout make it an easy drop-in replacement for existing designs, simplifying the upgrade process and ensuring a smooth transition to this high-quality decoder.

In summary, the CD4514BNSR from Texas Instruments is a versatile, power-efficient 4-to-16 line decoder that offers reliable performance for a variety of digital applications. Its wide voltage range, low power consumption, and compatibility with other logic families make it a top choice for designers looking to create or improve digital systems.

You May Also Be Interested in

Microchip Technology
Precision LVPECL 2:1 Multiplexer with 1:2 Fanout and Internal Termination | IC MUX LVPECL 2:1 PREC 24MLF
Lowest to $3.3682
ECAD model for SY89473UMG
ON Semiconductor
Quad Bus Switch | IC SWITCH BUS 4BIT TTL 14TSSOP
Lowest to $0.1221
ECAD model for FST3125MTC
Maxim Integrated
IC SWITCH SPST 48LQFP / 16 Circuit IC Switch 1:1 48Ohm 48-LQFP (7x7)
Lowest to $33.6464
ECAD model for MAX14802CCM+
Maxim Integrated
Analog Multiplexer/Amp Triple 2: 1 Automotive 24-Pin SSOP N Tube
Lowest to $23.8168
ECAD model for MAX336CAI+T
ON Semiconductor
Low Voltage Quad 2-Input Multiplexer | MULTIPLEXER QUAD 2IN LV 16TSSOP
Need more? Email Us
ECAD model for 74LVX157MTC
Diodes Incorporated
IC MUX/DEMUX 4 X 2:1 16TSSOP
Lowest to $0.7824
ECAD model for PI3CH480LE
ON Semiconductor
8-Channel Digital Multiplexer | MULTIPLEXER DGTL 8-CHAN 16-TSSOP
Need more? Email Us
ECAD model for MM74HC151MTC
Microchip Technology
SMALL FORM FACTOR SATA/SAS ACTIV
Lowest to $15.8005
ECAD model for PM8303A-WGI
Maxim Integrated
5-V, 1: 1 (SPST), 4-channel analog switch with powered-off protection & 1.8-V input logic 14-TSSOP -40 to 125
Lowest to $6.2268
ECAD model for MAX4678EUE+T

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention