EN
  • EN
  • DE

SN74CBT3245AZQNR

Part No SN74CBT3245AZQNR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description OCTAL FET BUS SWITCH | IC SWITCH BUS FET OCTAL 20-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Part Status Last Time Buy
Type Bus Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Family Part Number 74CBT3245
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254252-SN74CBT3245AZQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74CBT3245AZQNR CAD Model

Description

SN74CBT3245AZQNR - Texas Instruments Octal FET Bus Switch

The SN74CBT3245AZQNR from Texas Instruments is a high-performance, octal FET bus switch designed with the modern electronics enthusiast and professional in mind. This integrated circuit is part of the CBT family of TI's bus switches, which are known for their low power consumption and high-speed operation.

Key Features:

  • Low Power Consumption: The device operates with very low quiescent power, which makes it ideal for power-sensitive applications. Its power-down mode further reduces consumption when the switch is not in active use.
  • High Speed: It offers a 5-ohm bidirectional switch connection between two ports with minimal propagation delay, which is essential for high-speed data transfer and signal processing applications.
  • Wide Operating Voltage Range: The SN74CBT3245AZQNR operates over a broad voltage range of 4.5 V to 5.5 V, providing flexibility in various system designs and ensuring compatibility with TTL levels.
  • Octal Bus Interface: With eight channels, this bus switch can handle multiple data lines simultaneously, making it a versatile choice for bus management in complex digital systems.
  • Low ON-State Resistance: The low resistance of the FET switch ensures minimal signal distortion and heat generation, contributing to the overall efficiency and reliability of the device.

Applications:

The SN74CBT3245AZQNR is suited for a wide range of applications, including:

  • Bus isolation and switching
  • Memory switching
  • Signal gating
  • Peripheral sharing
  • Data acquisition systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality, and the SN74CBT3245AZQNR is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance in your electronics projects and products. Whether you're designing for consumer electronics, industrial applications, or sophisticated computing systems, this octal FET bus switch is engineered to provide the functionality and durability you need.

You May Also Be Interested in

SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess