EN
  • EN
  • DE

CD4503BM

Part No CD4503BM
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16SOIC / Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element Push-Pull Output 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 4000B
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 14.1mA, 23mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CD4503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISCD4503BM,CD4503BMG4-ND,296-32920-5,2156-CD4503BM,CD4503BM-ND,CD4503BME4,CD4503BME4-ND,CD4503BMG4,-296-32920-5-ND
Standard Package 40
Win Source Part Number 1152264-CD4503BM
Ultra Librarian 3D Model Ultra Librarian CD4503BM CAD Model

Description

The CD4503BM is a high-performance CMOS static shift register manufactured by Texas Instruments. This device is designed to deliver reliable digital logic shifting operations in a variety of electronic applications. The CD4503BM is characterized by its versatility and durability, making it a staple in digital circuit design.

Key Features

  • Logic Type: CMOS
  • Number of Circuits: Six independent units per chip
  • Shift Register Function: Level
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-16

Applications

The CD4503BM is suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Data storage devices
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems

Performance and Quality

With its robust design, the CD4503BM ensures high performance in even the most demanding conditions. Its wide voltage range allows for flexible integration into various circuit designs. Texas Instruments is known for its commitment to quality, and the CD4503BM is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring reliability and consistency in performance.

Environmental Compliance

The CD4503BM is compliant with RoHS (Restriction of Hazardous Substances) standards, which means it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the device is free from certain hazardous materials, making it a responsible choice for both manufacturers and consumers concerned about environmental impact.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess