EN
  • EN
  • DE

CD4078BPWR

Part No CD4078BPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CMOS 8-IN NOR/OR GATE 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 4000B
Package Tape & Reel
Product Status Active
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 8
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 6.8mA, 6.8mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number CD4078
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577071-CD4078BPWR
Ultra Librarian 3D Model Ultra Librarian CD4078BPWR CAD Model

Description

Product Overview: Texas Instruments CD4078BPWR

The Texas Instruments CD4078BPWR is a versatile CMOS 8-Input NOR/OR Gate integrated circuit designed to meet a wide range of digital logic needs. This high-performance chip is part of the 4000 series logic family, known for its robustness and flexibility in various applications. The CD4078BPWR combines eight independent input gates in a single package, providing designers with a compact and efficient solution for implementing complex logic functions.

Key Features

  • Logic Type: 8-Input NOR/OR Gate
  • Supply Voltage Range: 3 V to 18 V, accommodating a broad spectrum of logic levels and making it suitable for battery-operated devices and industrial applications.
  • Operating Temperature: -55°C to +125°C, ensuring reliable performance in extreme conditions.
  • Package / Case: TSSOP-14, a thin shrink small outline package that is both space-saving and ideal for surface-mount technology (SMT).
  • Logic Family: CMOS, offering low power consumption and high noise immunity.
  • Output Current: ±6.8 mA, providing sufficient drive capability for most applications.

Applications

With its high functionality and adaptability, the CD4078BPWR is suitable for a broad range of applications, including:

  • Complex logic circuits
  • Signal processing
  • Control systems
  • Alarm systems
  • Computing devices
  • Telecommunications

Benefits

The CD4078BPWR offers several benefits for electronic design engineers:

  • Integration: Reduces the need for multiple discrete components, saving space and simplifying circuit design.
  • Versatility: Can be used in either NOR or OR gate configurations, providing design flexibility.
  • Power Efficiency: CMOS technology ensures low power consumption, which is crucial for portable and power-sensitive applications.
  • Reliability: The wide operating temperature range and robust package design make it a reliable choice for industrial and automotive environments.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The CD4078BPWR comes with the support and assurance of a leading semiconductor manufacturer, making it a trusted choice for your digital logic implementations.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
520+ $0.1935 $100.6200
800+ $0.1875 $150.0000
1,105+ $0.1814 $200.4470
1,430+ $0.1754 $250.8220
1,910+ $0.1572 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,759 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess