EN
  • EN
  • DE

CD4063BMT

Part No CD4063BMT
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating 3 V to 18 V
Current - Output High, Low 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL 350ns @ 15V, 50pF
Current - Quiescent 100μA
Temperature Range - Operating -55°C to 125°C
Mounting Surface Mount
Win Source Part Number 1028210-CD4063BMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4063BMT CAD Model

Description

Product Overview: CD4063BMT by Texas Instruments

The CD4063BMT is a high-performance CMOS 4-bit magnitude comparator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is engineered to provide high-speed and low-power functionality for a wide array of electronic applications. It is particularly suitable for systems that require comparison of binary values for sorting, measuring, or checking data integrity.

Key Features

  • Logic Type: 4-bit Magnitude Comparator
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Propagation Delay Time: Fast response time with typical delays of 60ns at 10V

The CD4063BMT is adept at comparing two 4-bit words and providing outputs that indicate the magnitude relationship of the words. The device features three outputs that signal whether one 4-bit word is less than, equal to, or greater than the other. Its versatility allows it to be used in a variety of digital systems, including microprocessor-based systems, where such comparative analysis is crucial.

Applications

Thanks to its robust design, the CD4063BMT can be utilized in a myriad of applications such as:

  • Data processing systems
  • Instrumentation and control systems
  • Binary decision-making applications
  • Computers and computer peripherals
  • Utility metering

With its wide operating temperature range and the ability to handle a broad spectrum of supply voltages, the CD4063BMT is an excellent choice for both commercial and industrial environments. The surface-mount SOIC-16 package ensures that it can be integrated into modern PCB designs with ease, maintaining a compact footprint while delivering reliable performance.

Overall, the CD4063BMT from Texas Instruments is a testament to the company's commitment to providing high-quality, innovative products that meet the evolving needs of technology and industry.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active High Output A=B 20-PDIP
Lowest to $13.5848
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess