Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Applications Data Transport
Interface Serial In/Parallel Out
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting Type Surface Mount
Standard Package 78 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 350086-SY100E445JC
Ultra Librarian 3D Model Ultra Librarian SY100E445JC CAD Model

Description

The SY100E445JC, from Microchip Technology, is a high-performance CMOS logic family integrated circuit designed to address the rigorous demands of high-speed communication and data processing systems. As a part of the SY100E series, this device is optimized for low power consumption and high-speed operation, making it an ideal choice for a wide range of applications in telecommunications, computing, and industrial markets.

This particular component features a quint (five) differential line receiver configuration, which allows it to manage multiple data streams simultaneously. Its differential design ensures that it is highly resistant to electromagnetic interference and noise, which is crucial for maintaining signal integrity in complex electronic environments. The SY100E445JC operates with a 5V power supply, which is standard in many digital systems, ensuring compatibility and ease of integration.

The SY100E445JC boasts an impressive data throughput rate, thanks to its ECL (Emitter Coupled Logic) technology. ECL is known for its high-speed performance and is often used in applications where rapid data processing is essential. Microchip Technology's commitment to quality and reliability is evident in the design and manufacturing of this component, which is built to meet or exceed industry standards.

Key features of the SY100E445JC include its extended temperature range, making it suitable for operation in extreme environments. This robustness is complemented by its fully differential design, which minimizes the effects of ground bounce and output transitions, thereby enhancing the overall performance of the system it is integrated into.

In summary, the SY100E445JC from Microchip Technology is a versatile, high-speed differential line receiver that offers exceptional performance for systems requiring reliable and fast data handling capabilities. Its integration into your design ensures a boost in system integrity and performance, making it a valuable asset in any high-speed digital application.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 16VQFN / Translating Switch Interface 16-VQFN (4x4)
Lowest to $2.4499
ECAD model for PCA9546ARGVR
Diodes Incorporated
IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Lowest to $7.3864
ECAD model for PI3VDP1430ZBEX
Texas Instruments
IC INTFACE SPECIALIZED 64HTQFP / Automotive Interface 64-HTQFP (10x10)
Lowest to $23.9394
ECAD model for SN65DSI84TPAPRQ1
Monolithic Power Systems Inc.
Lowest to $0.7321
ECAD model for MP1251DS
ON Semiconductor
IC PWR MANAGMENT 24TSSOP
Need more? Email Us
ECAD model for MC33560DTBR2
Microchip Technology
Need more? Email Us
ECAD model for SLC88B17
Maxim Integrated
IC INTERFACE SPECIALIZED 10UMAX / Smart Card Interface 10-uMAX/uSOP
Lowest to $28.2315
ECAD model for MAX1740EUB+
Others
Need more? Email Us
ECAD model for NET2890
Melexis Technologies NV
IC INTERFACE SPECIALIZED 28QFN / LIN Controller Interface 28-QFN (5x5)
Lowest to $67.4341
ECAD model for MLX80105KLQ-EAA-000-SP

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.8950 $68.5300
33+ $4.0167 $132.5511
50+ $3.8911 $194.5550
69+ $3.7657 $259.8333
89+ $3.6402 $323.9778
119+ $3.2638 $388.3922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention