The CD4056BM is a versatile integrated circuit from Texas Instruments, designed for use in a wide array of applications requiring digital BCD (Binary Coded Decimal) to 7-segment decoder/drivers. This CMOS device is well-suited for implementing decimal decoding functions in various types of electronic displays, such as digital clocks, electronic meters, and other devices that display numerical information.
Key Features:
- High Voltage Type (20V Rating): The CD4056BM is capable of handling up to 20 volts, making it suitable for high-voltage applications.
- BCD to 7-Segment Decoder: It can decode BCD input to control a 7-segment display, ensuring accurate representation of numerical data.
- Lamp Test and Blanking Capability: Features include options for testing the display segments and blanking the display for power-saving purposes or when no display output is needed.
- Drive Common-Cathode LED Display: The output configuration of the CD4056BM is designed to directly drive a common-cathode LED display, simplifying the design process.
- Low Power Consumption: As a CMOS device, it boasts low power consumption which is critical for battery-operated devices.
Applications:
The CD4056BM is suitable for a broad range of applications, including:
- Electronic appliances with numeric displays
- Digital clocks and timers
- Instrumentation panels
- Portable measuring equipment
Technical Specifications:
| Parameter |
Value |
| Supply Voltage (VDD) |
3V to 18V |
| High-Level Output Current (IOH) |
-0.6 mA at VDD = 15V |
| Low-Level Output Current (IOL) |
6.8 mA at VDD = 15V |
| Operating Temperature Range |
-55°C to +125°C |
Overall, the CD4056BM from Texas Instruments is a reliable and efficient solution for driving 7-segment displays in a variety of electronic devices, offering ease of use and flexibility for designers and engineers.