EN
  • EN
  • DE

HV6810WG-G

Part No HV6810WG-G
Manufacturer Microchip Technology
Catalog PMIC - Display Drivers
Description 10-Channel Serial-Input Latched Display Driver | IC DISPLAY DRIVER 10CH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Display Type Vacuum Fluorescent (VF)
Configuration Dot Matrix
Interface Serial
Supply Current 10μA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number HV6810
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1182541-HV6810WG-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV6810WG-G CAD Model

Description

Microchip Technology's HV6810WG-G: High-Voltage, 8-Channel, Serial-to-Parallel Converter

The HV6810WG-G is a state-of-the-art integrated circuit from Microchip Technology, designed for applications requiring high-voltage drive and patterned output control. This robust 8-channel serial-to-parallel converter is ideal for driving a wide range of loads, including vacuum fluorescent displays (VFDs), light-emitting diodes (LEDs), and other devices that require high voltage for operation.

Featuring a 20V to 80V high voltage CMOS technology, the HV6810WG-G provides users with an exceptional range of operating voltages, making it versatile for various applications. Each of the eight output channels can sink up to 45mA, ensuring reliable performance even under demanding conditions. This makes the HV6810WG-G an excellent choice for driving multiple high-voltage loads simultaneously.

The device operates with a 5V logic supply voltage, which allows for easy integration into existing systems without the need for additional voltage level translation. Furthermore, the HV6810WG-G employs a serial interface for input data, which minimizes the number of required control lines, thereby simplifying the design and reducing the overall system cost.

One of the standout features of the HV6810WG-G is its built-in slew rate control. This feature reduces electromagnetic interference (EMI), which is crucial for applications sensitive to noise, such as medical equipment or precision measurement devices. Additionally, the integrated thermal shutdown and overcurrent protection mechanisms ensure the safety and longevity of both the device and the system it is a part of.

The HV6810WG-G comes in a surface-mount package, which allows for a compact design footprint. This is particularly beneficial for space-constrained applications where board real estate is at a premium. The device is also RoHS-compliant, adhering to environmental standards and regulations.

In summary, Microchip Technology's HV6810WG-G is a reliable and versatile high-voltage, 8-channel serial-to-parallel converter that offers a balance of performance, protection features, and ease of integration, making it a top choice for engineers and designers working on high-voltage digital interface applications.

You May Also Be Interested in

Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Silicon Labs
Lowest to $6.3275

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6060 $50.6660
27+ $3.7793 $102.0411
41+ $3.6612 $150.1092
57+ $3.5431 $201.9567
73+ $3.4250 $250.0250
98+ $3.0707 $300.9286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,439 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess