EN
  • EN
  • DE

CD4050BPWR

Part No CD4050BPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4050BPWRE4-ND, 296-31504-6, -CD4050BPWRE4, -CD4050BPWRG4-NDR, 296-31504-2, CD4050BPWR-ND, -CD4050BPWRG4, CD4050BPWRE4, 296-31504-1, CD4050BPWRG4, CD4050BPWRG4-ND, -CD4050BPWRE4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915071-CD4050BPWR
Ultra Librarian 3D Model Ultra Librarian CD4050BPWR CAD Model

Description

Product Overview: Texas Instruments CD4050BPWR

The Texas Instruments CD4050BPWR is a high-grade, non-inverting hex buffer and converter integrated circuit designed to meet the needs of a variety of digital applications. This device is part of the 4000 series CMOS logic family and is renowned for its robust performance and versatility. Packaged in a compact TSSOP-16 (Thin Shrink Small Outline Package), the CD4050BPWR is ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Logic Type: The CD4050BPWR is a non-inverting hex buffer, featuring six independent buffer gates in one package.
  • Voltage Level Conversion: It is capable of converting logic level voltages, making it suitable for interfacing between different voltage domains within a system.
  • High-to-Low Level Shifting: This device can shift high logic levels down to a lower voltage, which is particularly useful when interfacing 5V logic to 3.3V logic.
  • Wide Operating Voltage Range: The operating voltage range of 3V to 18V provides flexibility for use in various applications, from battery-powered devices to industrial equipment.
  • High Sink Current Capability: The CD4050BPWR can sink currents up to 10mA, allowing it to drive LEDs or other low-power indicators directly.
  • Low Power Consumption: As a CMOS device, it has very low quiescent current, which is beneficial for power-sensitive designs.

Applications

The CD4050BPWR is suitable for a wide array of applications including:

  • Logic level translation for microcontrollers
  • Signal buffering in communication systems
  • Driving low-power displays and indicators
  • Interfacing peripherals with different voltage requirements
  • General-purpose buffering in digital circuits

Reliability and Quality

As with all Texas Instruments products, the CD4050BPWR is manufactured to high standards of quality and reliability. It is designed to withstand the demanding conditions of industrial and commercial environments, ensuring stable performance throughout its lifespan. The device is also RoHS compliant, adhering to environmental standards regarding hazardous substances.

Overall, the Texas Instruments CD4050BPWR is a practical solution for designers looking to bridge voltage gaps in their digital systems, offering reliable performance, versatility, and ease of integration into a wide range of electronic projects.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3746 $50.5710
330+ $0.3074 $101.4420
505+ $0.2978 $150.3890
695+ $0.2882 $200.2990
900+ $0.2786 $250.7400
1,205+ $0.2497 $300.8885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,990 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess