EN
  • EN
  • DE

CD4044BPWR

Part No CD4044BPWR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC QUAD NAND R/S LATCH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 4000B
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4044BPWRG4-ND, 296-31499-1, 296-31499-2, -CD4044BPWRG4-NDR, -CD4044BPWRE4-NDR, -CD4044BPWRE4, -CD4044BPWRG4, -296-31499-1-ND, -296-31499-1, CD4044BPWRE4-ND, CD4044BPWR-ND, CD4044BPWRE4, CD4044BPWRG4, 296-31499-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844717-CD4044BPWR
Ultra Librarian 3D Model Ultra Librarian CD4044BPWR CAD Model

Description

Product Overview: Texas Instruments CD4044BPWR

The Texas Instruments CD4044BPWR is a high-quality CMOS Quad NAND R/S Latch with 3-state outputs that is part of the renowned 4000 series logic integrated circuits. This device is designed to provide optimal performance in a wide variety of digital applications, including signal processing, data storage, and logic control systems.

Key Features

  • Device Type: CMOS Quad NAND R/S Latch
  • Output Type: 3-State
  • Package / Case: TSSOP-16
  • Mounting Type: Surface Mount
  • Operating Temperature: -55°C to +125°C
  • Supply Voltage Range: 3V to 18V
  • Logic Family: CD4000
  • Logic Type: Latch
  • Number of Circuits: 4
  • Independent Circuits: Yes

Product Description

The CD4044BPWR is a versatile and robust component that features four independent NAND R/S latches with three-state outputs. Each latch has its own set and reset inputs with the outputs capable of sinking or sourcing current up to 6.8mA. This makes the device highly suitable for interfacing with bus lines in a bus-organized system without the need for pull-up resistors.

Its wide supply voltage range from 3V to 18V allows the CD4044BPWR to be used in various applications, from low-voltage portable equipment to high-voltage logic systems. The device's inputs are protected against static discharge, ensuring reliability and longevity in the most demanding environments.

The TSSOP-16 package of the CD4044BPWR is designed for space-saving on PCBs, making it an excellent choice for compact electronic assemblies. Its surface-mount configuration facilitates efficient assembly processes and integration into automated manufacturing workflows.

With its extended operating temperature range of -55°C to +125°C, the CD4044BPWR from Texas Instruments is suitable for use in a wide range of industrial and commercial applications where temperature extremes are a concern. The combination of its durable design, high functionality, and compatibility with other logic families makes it a valuable component for designers looking to create reliable and efficient digital systems.

Overall, the CD4044BPWR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC LATCH FLIP FLOP REGISTER DIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3696 $51.7440
330+ $0.3033 $100.0890
515+ $0.2938 $151.3070
705+ $0.2843 $200.4315
910+ $0.2749 $250.1590
1,220+ $0.2464 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess