Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name CD4044
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4044BDWG4-ND, CD4044BDWE4, CD4044BDWG4, 296-CD4044BDW, CD4044BDWE4-ND, CD4044BDW-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915066-CD4044BDW
Ultra Librarian 3D Model Ultra Librarian CD4044BDW CAD Model

Description

The CD4044BDW is a high-quality integrated circuit from Texas Instruments, designed to provide reliable and efficient performance for a wide range of digital applications. This quad R/S (Reset/Set) latch is part of the 4000 series CMOS logic integrated circuits, offering a versatile solution for memory storage and control applications.

Each of the four latches in the CD4044BDW is a bistable device that can be set or reset depending on the state of the set (S) and reset (R) inputs. This allows for the storage of binary information, making it an essential component in digital systems where data retention is necessary, such as registers, flip-flops, and storage elements.

The device operates over a wide voltage range from 3V to 18V, providing users with flexibility in terms of power supply and compatibility with other logic families. This feature is particularly useful in mixed-voltage systems where interfacing between different logic levels is required.

The CD4044BDW comes in a 16-pin SOIC package, which is a compact surface-mount package that saves space on printed circuit boards (PCBs). The small footprint of the SOIC package makes it an ideal choice for space-constrained applications without sacrificing performance.

Texas Instruments ensures that its products meet high standards of quality and reliability, and the CD4044BDW is no exception. It is characterized for operation from -55°C to +125°C, which means it can withstand extreme temperatures and is suitable for use in harsh environments.

In summary, the CD4044BDW from Texas Instruments is a versatile and robust quad R/S latch that offers reliable storage and control for digital systems. Its wide voltage range, small package size, and temperature resilience make it a top choice for designers and engineers looking for a dependable logic solution.

You May Also Be Interested in

Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20DHVQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-DHVQFN (4.5x2.5)
Lowest to $0.2521
ECAD model for 74LVC373ABQ,115
Texas Instruments
IC 9BIT BUSINTFC D LATCH 24SOIC
Need more? Email Us
ECAD model for CD74FCT843AM
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
ECAD model for 74FCT162373ATPVG
ON Semiconductor
Quint Latch | IC DTYPE LATCH QUINT 20PLCC
Need more? Email Us
ECAD model for MC10H175FN
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.8278
ECAD model for 74FCT163373CPAG
Texas Instruments
IC PWR OCT D LATCH 20-SOIC
Lowest to $2.2120
ECAD model for TPIC6B273DWRG4
Texas Instruments
IC PWR OCT D LATCH 20-DIP
Lowest to $4.9932
ECAD model for TPIC6273N
Texas Instruments
IC OCT LATCH TRANSP 3/ST 20-SSOP
Lowest to $0.7681
ECAD model for CD74HCT573DBR
Texas Instruments
IC 8BIT ADDRESSABLE LATCH 20SOIC
Need more? Email Us
ECAD model for TPIC6B259DWRG4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $13.2672
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6128 $58.2160
225+ $0.5029 $113.1525
345+ $0.4871 $168.0495
480+ $0.4714 $226.2720
615+ $0.4557 $280.2555
825+ $0.4086 $337.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,819 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention