EN
  • EN
  • DE

TC07EUA

Part No TC07EUA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description 3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS | IC TEMP SENSR 3V PROGBL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature Programmable
Accuracy ±3°C
Output Type Push-Pull
Output Complementary
Output Function OverTemp, /OverTemp
Selectable Hysteresis Yes
Features Selectable Trip Point
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 130μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264371-TC07EUA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC07EUA CAD Model

Description

Introducing the TC07EUA - A Precision Temperature Sensor from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, offers an extensive range of temperature sensors designed for accuracy and reliability. Among their offerings is the TC07EUA, a high-precision temperature sensor that stands out for its versatility and ease of integration into various applications.

Key Features

  • Accuracy: The TC07EUA provides excellent temperature accuracy, making it suitable for critical applications where precise temperature monitoring is essential.
  • Range: It operates over a wide temperature range, ensuring functionality across diverse environmental conditions.
  • Output: The device offers a linearized output that simplifies interfacing with microcontrollers and analog-to-digital converters.
  • Supply Voltage: With a low operating voltage range, the TC07EUA is ideal for battery-powered and portable applications.
  • Low Power Consumption: It features a low power consumption design, which helps in extending battery life for mobile applications.
  • Package Options: The sensor is available in various package options to fit different design requirements, ensuring flexibility for PCB layouts.

Applications

The TC07EUA is a versatile component that can be used in a multitude of applications. Its precision makes it an excellent choice for:

  • Environmental control systems
  • Data logging and temperature monitoring systems
  • Industrial and automotive electronics
  • Medical devices and equipment
  • Consumer electronics

Integration and Support

Integrating the TC07EUA into your design is straightforward, thanks to Microchip Technology's comprehensive support and resources. Engineers can access detailed datasheets, application notes, and reference designs to aid in the development process. Additionally, Microchip's customer service and technical support teams are readily available to assist with any questions or challenges that may arise during the integration of the TC07EUA sensor into your project.

In conclusion, the TC07EUA temperature sensor from Microchip Technology is a reliable and precise solution for temperature monitoring needs across a broad spectrum of applications. Its combination of accuracy, low power consumption, and flexible packaging options make it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $7.2107
Texas Instruments
DUAL TRIP TEMPERATURE SWITCH / Thermostat Programmable Active Low Open Drain
Lowest to $1.1143
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 45DEGC ACTV LOW 8MSOP / Thermostat 45°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Lowest to $1.6320

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,643 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess